100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 75mOhm
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 75mOhm
100µF Molded Tantalum Capacitors 16V 2917 (7343 Metric) 75mOhm
CAP, TANT, 100UF, 16V, CASE D; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.075ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.41A; Case Size:2917RoHS Compliant: Yes
CAP, TANT, 100UF, 16V, CASE D, REEL; Capacitance:100µF; Voltage(DC):16V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.075ohm; Manufacturer Size Code:D; Failure Rate:-; Ripple Current:1.41A RoHS Compliant: Yes
CAP TANT 100UF 10% 16V 2917
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1773-2-ND | 718-1773-6-ND | 41Y4376 | 82R4727 | TR3D107K016C0075 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Cap, Tant, 100Uf, 16V, Case D; Capacitance Vishay | Cap, Tant, 100Uf, 16V, Case D, Reel; Capacitance Vishay | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |