Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 100 F, 10%, 10 V, 2917 [7343 Metric] RoHS Compliant: Yes
CAP, 100µF, 10V, 10%; Capacitance:100µF; Voltage Rating:10V; Tantalum Capacitor Case:2917 [7343-31 Metric]; Product Range:TR3 Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 6845199 | 6845199P | 718-TR3D107K010C0150CT-ND | 718-TR3D107K010C0150DKR-ND | TR3D107K010C0150 | 46R1161 | 03AC0160 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 10%, 10 V, 2917 [7343 Metric] Rohs Compliant Vishay | Cap, 100Μf, 10V, 10%; Capacitance Vishay |
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | Yes | Yes | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | |||
| Electrostatic Capacitors | MnO2 | ||||||
| Capacitance Range | 100 microF | 100 microF | 100 microF |