Vishay Precision Group Tantalum Capacitors TR3D107K010C0065

Description
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 65mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 65mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1336-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1336-6-ND
Tantalum Capacitors 718-1336-6-ND
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 65mOhm

100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 65mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1336-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1336-2-ND
Tantalum Capacitors 718-1336-2-ND
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 65mOhm

100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 65mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1336-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1336-1-ND
Tantalum Capacitors 718-1336-1-ND
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 65mOhm

100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 65mOhm

Buy Now Datasheet
Tantalum Capacitors - TR3D107K010C0065 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3D107K010C0065
Tantalum Capacitors TR3D107K010C0065
CAP TANT 100UF 10% 10V 2917

CAP TANT 100UF 10% 10V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 100Uf 10V 0.065 Ohm 10%, 7343-31; Capacitance Vishay - 97M9741 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf 10V 0.065 Ohm 10%, 7343-31; Capacitance Vishay
97M9741
Tantalum Capacitor, 100Uf 10V 0.065 Ohm 10%, 7343-31; Capacitance Vishay 97M9741
TANTALUM CAPACITOR, 100UF 10V 0.065 OHM 10%, 7343-31; Capacitance:100µF; Voltage(DC):10V; Tantalum Capacitor Case:2917 [7343 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF 10V 0.065 OHM 10%, 7343-31; Capacitance:100µF; Voltage(DC):10V; Tantalum Capacitor Case:2917 [7343 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 100Uf 10V 0.065 Ohm 10%, 7343-31; Capacitance Vishay - 86K5646 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 100Uf 10V 0.065 Ohm 10%, 7343-31; Capacitance Vishay
86K5646
Capacitor Tant, 100Uf 10V 0.065 Ohm 10%, 7343-31; Capacitance Vishay 86K5646
CAPACITOR TANT, 100UF 10V 0.065 OHM 10%, 7343-31; Capacitance:100µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR TANT, 100UF 10V 0.065 OHM 10%, 7343-31; Capacitance:100µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2917 [7343 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 10%, 10 V, 2917 [7343 Metric] Rohs Compliant Vishay - 46R1159 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 10%, 10 V, 2917 [7343 Metric] Rohs Compliant Vishay
46R1159
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 10%, 10 V, 2917 [7343 Metric] Rohs Compliant Vishay 46R1159
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 100 F, 10%, 10 V, 2917 [7343 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 100 F, 10%, 10 V, 2917 [7343 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1336-6-ND 718-1336-2-ND TR3D107K010C0065 97M9741 86K5646 46R1159
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 100Uf 10V 0.065 Ohm 10%, 7343-31; Capacitance Vishay Capacitor Tant, 100Uf 10V 0.065 Ohm 10%, 7343-31; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 10%, 10 V, 2917 [7343 Metric] Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 101C274U7R5ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers