Vishay Intertechnology, Inc. Tantalum Capacitors TR3D106K050C0550

Description
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 550mOhm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 550mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1335-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1335-1-ND
Tantalum Capacitors 718-1335-1-ND
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 550mOhm

10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 550mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1335-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1335-2-ND
Tantalum Capacitors 718-1335-2-ND
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 550mOhm

10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 550mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1335-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1335-6-ND
Tantalum Capacitors 718-1335-6-ND
10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 550mOhm

10µF Molded Tantalum Capacitors 50V 2917 (7343 Metric) 550mOhm

Buy Now Datasheet
Tantalum Capacitors - 2507773 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2507773
Tantalum Capacitors 2507773
Tantalum Capacitors - SMD 10uF 50V 10%

Tantalum Capacitors - SMD 10uF 50V 10%

Supplier's Site
Tantalum Capacitors - 2507774P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2507774P
Tantalum Capacitors 2507774P
Tantalum Capacitors - SMD 10uF 50V 10%

Tantalum Capacitors - SMD 10uF 50V 10%

Supplier's Site
Tantalum Capacitors - 2507774 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2507774
Tantalum Capacitors 2507774
Tantalum Capacitors - SMD 10uF 50V 10%

Tantalum Capacitors - SMD 10uF 50V 10%

Supplier's Site
Tantalum Capacitor, 10Uf 50V 0.55 Ohm 10%, 7343-31, Full Reel; Capacitance Vishay - 86K5622 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf 50V 0.55 Ohm 10%, 7343-31, Full Reel; Capacitance Vishay
86K5622
Tantalum Capacitor, 10Uf 50V 0.55 Ohm 10%, 7343-31, Full Reel; Capacitance Vishay 86K5622
TANTALUM CAPACITOR, 10UF 50V 0.55 OHM 10%, 7343-31, FULL REEL; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.55ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF 50V 0.55 OHM 10%, 7343-31, FULL REEL; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.55ohm; Manufacturer Size Code:D; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 10Uf 50V 0.55 Ohm 10%, 7343-31; Capacitance Vishay - 97M9739 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf 50V 0.55 Ohm 10%, 7343-31; Capacitance Vishay
97M9739
Tantalum Capacitor, 10Uf 50V 0.55 Ohm 10%, 7343-31; Capacitance Vishay 97M9739
TANTALUM CAPACITOR, 10UF 50V 0.55 OHM 10%, 7343-31; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.55ohm; Manufacturer Size Code:D; Product Range:TR3 Series RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF 50V 0.55 OHM 10%, 7343-31; Capacitance:10µF; Voltage(DC):50V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 10%; ESR:0.55ohm; Manufacturer Size Code:D; Product Range:TR3 Series RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 10 F, 10%, 50 V, 2917 [7343 Metric] Rohs Compliant Vishay - 08X2192 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 10 F, 10%, 50 V, 2917 [7343 Metric] Rohs Compliant Vishay
08X2192
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 10 F, 10%, 50 V, 2917 [7343 Metric] Rohs Compliant Vishay 08X2192
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 10 F, 10%, 50 V, 2917 [7343 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 10 F, 10%, 50 V, 2917 [7343 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TR3D106K050C0550 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3D106K050C0550
Tantalum Capacitors TR3D106K050C0550
CAP TANT 10UF 10% 50V 2917

CAP TANT 10UF 10% 50V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3D106K050C0550 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3D106K050C0550
Capacitors - Tantalum Capacitors TR3D106K050C0550
CAP TANT 10UF 10% 50V 2917

CAP TANT 10UF 10% 50V 2917

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1335-1-ND 718-1335-6-ND 2507773 86K5622 08X2192 TR3D106K050C0550 TR3D106K050C0550
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 10Uf 50V 0.55 Ohm 10%, 7343-31, Full Reel; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 10 F, 10%, 50 V, 2917 [7343 Metric] Rohs Compliant Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 226SML025MD5 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Film Capacitors - 1725721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details