Vishay Intertechnology, Inc. Tantalum Capacitors TR3C686K6R3C0200

Description
68µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 200mOhm
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1561-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1561-2-ND
Tantalum Capacitors 718-1561-2-ND
68µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 200mOhm

68µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - TR3C686K6R3C0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3C686K6R3C0200
Tantalum Capacitors TR3C686K6R3C0200
CAP TANT 68UF 10% 6.3V 2312

CAP TANT 68UF 10% 6.3V 2312

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 68 F, 10%, 6.3 V, 2412 [6032 Metric] Rohs Compliant Vishay - 08X2191 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 68 F, 10%, 6.3 V, 2412 [6032 Metric] Rohs Compliant Vishay
08X2191
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 68 F, 10%, 6.3 V, 2412 [6032 Metric] Rohs Compliant Vishay 08X2191
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 68 F, 10%, 6.3 V, 2412 [6032 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 68 F, 10%, 6.3 V, 2412 [6032 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3C686K6R3C0200 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3C686K6R3C0200
Capacitors - Tantalum Capacitors TR3C686K6R3C0200
CAP TANT 68UF 10% 6.3V 2312

CAP TANT 68UF 10% 6.3V 2312

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-1561-2-ND TR3C686K6R3C0200 08X2191 TR3C686K6R3C0200
Product Name Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 68 F, 10%, 6.3 V, 2412 [6032 Metric] Rohs Compliant Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Tantalum Capacitors - 1814752 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Ceramic Capacitors - 0603J0100391GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details