The TR3C685M035C0475 is a solid tantalum surface mount chip capacitor from Lingto Electronic Limited, featuring a capacitance of 6.8 µF with a voltage rating of 35 V and a tolerance of ±20%. It operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This capacitor is designed with low equivalent series resistance (ESR), making it suitable for applications requiring high ripple current capability. The product is compliant with moisture sensitivity level 1 and is compatible with automatic pick and place equipment, facilitating high-volume manufacturing. It is applicable in various sectors, including industrial, telecom infrastructure, consumer electronics, and computing. The capacitor is available with matte tin terminations as standard, with options for tin/lead.
6.8µF Molded Tantalum Capacitors 35V 2312 (6032 Metric) 475mOhm
CAP TANT 6.8UF 20% 35V 2312
CAP TANT 6.8UF 20% 35V 2312
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | TR3C685M035C0475-ND | TR3C685M035C0475 | TR3C685M035C0475 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF |