The TR3C476M010C0300 is a solid tantalum surface mount chip capacitor from Lingto Electronic Limited, featuring a capacitance of 47 µF with a tolerance of ±20%. It operates within a voltage rating of 10 V DC and is designed for a wide temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This capacitor is characterized by low equivalent series resistance (ESR) and high ripple current capability, making it suitable for various applications including industrial, telecom infrastructure, consumer electronics, and general-purpose use. The device is compliant with moisture sensitivity level 1 and is compatible with automatic pick and place equipment, facilitating high-volume production. The capacitor is available with matte tin terminations, with options for tin/lead available as well.
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 300mOhm
CAP TANT 47UF 20% 10V 2312
CAP TANT 47UF 20% 10V 2312
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | TR3C476M010C0300-ND | TR3C476M010C0300 | TR3C476M010C0300 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 47 microF | 47 microF | 47 microF |