Capacitor Tantalum SMT TR3C 10V 47uF
Capacitor Tantalum SMT TR3C 10V 47uF
Capacitor Tantalum SMT TR3C 10V 47uF
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 350mOhm
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 350mOhm
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 350mOhm
CAP TANT 47UF 10% 10V 2312
CAP TANT 47UF 10% 10V 2312
CAP, 47UF, 10V, TANT, CASE C; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.35ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:560mA; Qualification:- RoHS Compliant: Yes
CAP, 47UF, 10V, TANT, CASE C; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.35ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:560mA; Qualification:- RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 6845165 | 6845165P | 718-1772-2-ND | 718-1772-6-ND | TR3C476K010C0350 | TR3C476K010C0350 | 82R4690 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Cap, 47Uf, 10V, Tant, Case C; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | ||
| RoHS Compliant | Yes | Yes | Yes | ||||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | Tantalum | Tantalum | ||
| Electrostatic Capacitors | MnO2 |