The TR3C476K010C0300 is a solid tantalum surface mount chip capacitor from Lingto Electronic Limited, featuring a capacitance of 47 µF with a tolerance of ±10%. It has a voltage rating of 10 V and operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This capacitor is designed with low equivalent series resistance (ESR) and is surge current tested, making it suitable for applications requiring high ripple current carrying capability. The product is compliant with moisture sensitivity level 1 and is compatible with automatic pick and place equipment. It is applicable in various sectors, including industrial, telecom infrastructure, consumer electronics, and computing. The capacitor is available with matte tin terminations as standard, with options for tin/lead.
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 300mOhm
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 300mOhm
47µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 300mOhm
CAP TANT 47UF 10% 10V 2312
CAP TANT 47UF 10% 10V 2312
| DigiKey | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-TR3C476K010C0300TR-ND | 718-TR3C476K010C0300DKR-ND | TR3C476K010C0300 | TR3C476K010C0300 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF |