Vishay Intertechnology, Inc. Tantalum Capacitors TR3C475K050C0700

Description
4.7µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 700mOhm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1547-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1547-1-ND
Tantalum Capacitors 718-1547-1-ND
4.7µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 700mOhm

4.7µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1547-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1547-2-ND
Tantalum Capacitors 718-1547-2-ND
4.7µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 700mOhm

4.7µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1547-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1547-6-ND
Tantalum Capacitors 718-1547-6-ND
4.7µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 700mOhm

4.7µF Molded Tantalum Capacitors 50V 2312 (6032 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - TR3C475K050C0700 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3C475K050C0700
Tantalum Capacitors TR3C475K050C0700
CAP TANT 4.7UF 10% 50V 2312

CAP TANT 4.7UF 10% 50V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3C475K050C0700 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3C475K050C0700
Capacitors - Tantalum Capacitors TR3C475K050C0700
CAP TANT 4.7UF 10% 50V 2312

CAP TANT 4.7UF 10% 50V 2312

Supplier's Site
Cap, 4.7Uf, 50V, Tant, Case C; Capacitance Vishay - 71P8250 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 50V, Tant, Case C; Capacitance Vishay
71P8250
Cap, 4.7Uf, 50V, Tant, Case C; Capacitance Vishay 71P8250
CAP, 4.7UF, 50V, TANT, CASE C; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:460mA; Qualification:- RoHS Compliant: Yes

CAP, 4.7UF, 50V, TANT, CASE C; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:460mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Uf, 50V, Tant, Case C; Capacitance Vishay - 66AJ1971 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 50V, Tant, Case C; Capacitance Vishay
66AJ1971
Cap, 4.7Uf, 50V, Tant, Case C; Capacitance Vishay 66AJ1971
CAP, 4.7UF, 50V, TANT, CASE C; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:460mA; Qualification:- RoHS Compliant: Yes

CAP, 4.7UF, 50V, TANT, CASE C; Capacitance:4.7µF; Voltage(DC):50V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:460mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1547-1-ND 718-1547-6-ND TR3C475K050C0700 TR3C475K050C0700 71P8250
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, 4.7Uf, 50V, Tant, Case C; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525001P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Film Capacitors - 1725692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details