Vishay Intertechnology, Inc. Tantalum Capacitors TR3C475K025C0525

Description
4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 525mOhm
Request a Quote
Description
4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 525mOhm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TR3C475K025C0525 is a solid tantalum surface mount chip capacitor from Lingto Electronic Limited, featuring a capacitance of 4.7 µF and a voltage rating of 25 V. It has a capacitance tolerance of ±10%, making it suitable for applications requiring precise capacitance values. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor is designed with low equivalent series resistance (ESR), which enhances its performance in high-frequency applications. It is surge current tested and qualified to EIA-717 standards, ensuring reliability in demanding environments. The device is available in a molded case that is compatible with automatic pick and place equipment, facilitating efficient assembly processes. Applications for this capacitor include industrial, telecom infrastructure, consumer electronics, and general-purpose use. The product is compliant with moisture sensitivity level 1, indicating its robustness against environmental factors. Overall, the TR3C475K025C0525 is a reliable choice for engineers seeking a high-performance tantalum capacitor for various electronic applications.

Datasheet Summary
Powered by GS/AI

The TR3C475K025C0525 is a solid tantalum surface mount chip capacitor from Lingto Electronic Limited, featuring a capacitance of 4.7 µF and a voltage rating of 25 V. It has a capacitance tolerance of ±10%, making it suitable for applications requiring precise capacitance values. The operating temperature range is from -55 °C to +125 °C, with voltage derating required above 85 °C. This capacitor is designed with low equivalent series resistance (ESR), which enhances its performance in high-frequency applications. It is surge current tested and qualified to EIA-717 standards, ensuring reliability in demanding environments. The device is available in a molded case that is compatible with automatic pick and place equipment, facilitating efficient assembly processes. Applications for this capacitor include industrial, telecom infrastructure, consumer electronics, and general-purpose use. The product is compliant with moisture sensitivity level 1, indicating its robustness against environmental factors. Overall, the TR3C475K025C0525 is a reliable choice for engineers seeking a high-performance tantalum capacitor for various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1330-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1330-6-ND
Tantalum Capacitors 718-1330-6-ND
4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 525mOhm

4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 525mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1330-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1330-2-ND
Tantalum Capacitors 718-1330-2-ND
4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 525mOhm

4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 525mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1330-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1330-1-ND
Tantalum Capacitors 718-1330-1-ND
4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 525mOhm

4.7µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 525mOhm

Buy Now Datasheet
Tantalum Capacitors - TR3C475K025C0525 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3C475K025C0525
Tantalum Capacitors TR3C475K025C0525
CAP TANT 4.7UF 10% 25V 2312

CAP TANT 4.7UF 10% 25V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3C475K025C0525 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3C475K025C0525
Capacitors - Tantalum Capacitors TR3C475K025C0525
CAP TANT 4.7UF 10% 25V 2312

CAP TANT 4.7UF 10% 25V 2312

Supplier's Site
Cap, 4.7Uf, 25V, Tant, Case C; Capacitance Vishay - 86K5530 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 25V, Tant, Case C; Capacitance Vishay
86K5530
Cap, 4.7Uf, 25V, Tant, Case C; Capacitance Vishay 86K5530
CAP, 4.7UF, 25V, TANT, CASE C; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.525ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:460mA; Case Size:2312RoHS Compliant: Yes

CAP, 4.7UF, 25V, TANT, CASE C; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.525ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:460mA; Case Size:2312RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 4.7Uf, 25V, Tant, Case C; Capacitance Vishay - 66AJ1970 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 25V, Tant, Case C; Capacitance Vishay
66AJ1970
Cap, 4.7Uf, 25V, Tant, Case C; Capacitance Vishay 66AJ1970
CAP, 4.7UF, 25V, TANT, CASE C; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.525ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:460mA; Case Size:2312RoHS Compliant: Yes

CAP, 4.7UF, 25V, TANT, CASE C; Capacitance:4.7µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.525ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:460mA; Case Size:2312RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1330-6-ND 718-1330-2-ND TR3C475K025C0525 TR3C475K025C0525 86K5530
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, 4.7Uf, 25V, Tant, Case C; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Tantalum Capacitors - 6933842 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 336SMH025M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers