Vishay Intertechnology, Inc. Tantalum Capacitors TR3C336K020C0200

Description
33µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 200mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 200mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1507-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1507-2-ND
Tantalum Capacitors 718-1507-2-ND
33µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 200mOhm

33µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1507-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1507-1-ND
Tantalum Capacitors 718-1507-1-ND
33µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 200mOhm

33µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1507-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1507-6-ND
Tantalum Capacitors 718-1507-6-ND
33µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 200mOhm

33µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 200mOhm

Buy Now Datasheet
Cap, 33Uf, 20V, Tant, Case C; Capacitance Vishay - 37AJ7758 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 20V, Tant, Case C; Capacitance Vishay
37AJ7758
Cap, 33Uf, 20V, Tant, Case C; Capacitance Vishay 37AJ7758
CAP, 33UF, 20V, TANT, CASE C; Capacitance:33µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:870mA; Product Length:6mmRoHS Compliant: Yes

CAP, 33UF, 20V, TANT, CASE C; Capacitance:33µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:870mA; Product Length:6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TR3C336K020C0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3C336K020C0200
Tantalum Capacitors TR3C336K020C0200
CAP TANT 33UF 10% 20V 2312

CAP TANT 33UF 10% 20V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 718-1507-2-ND 718-1507-6-ND 37AJ7758 TR3C336K020C0200
Product Name Tantalum Capacitors Tantalum Capacitors Cap, 33Uf, 20V, Tant, Case C; Capacitance Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101462U025AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers
Ceramic Capacitors - 1763-0504N142G500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814700 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details