Vishay Intertechnology, Inc. Tantalum Capacitors TR3C336K010C0300

Description
33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 300mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TR3C336K010C0300-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TR3C336K010C0300-ND
Tantalum Capacitors TR3C336K010C0300-ND
33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 300mOhm

33µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - TR3C336K010C0300 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3C336K010C0300
Tantalum Capacitors TR3C336K010C0300
CAP TANT 33UF 10% 10V 2312

CAP TANT 33UF 10% 10V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3C336K010C0300 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3C336K010C0300
Capacitors - Tantalum Capacitors TR3C336K010C0300
CAP TANT 33UF 10% 10V 2312

CAP TANT 33UF 10% 10V 2312

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 33 F, 10%, 10 V, 2412 [6032 Metric] Rohs Compliant Vishay - 08X2182 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 33 F, 10%, 10 V, 2412 [6032 Metric] Rohs Compliant Vishay
08X2182
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 33 F, 10%, 10 V, 2412 [6032 Metric] Rohs Compliant Vishay 08X2182
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 33 F, 10%, 10 V, 2412 [6032 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 33 F, 10%, 10 V, 2412 [6032 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number TR3C336K010C0300-ND TR3C336K010C0300 TR3C336K010C0300 08X2182
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 33 F, 10%, 10 V, 2412 [6032 Metric] Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 108SML010M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050521500471GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details