The TR3C227K004C0200 is a solid tantalum surface mount chip capacitor from Lingto Electronic Limited, featuring a capacitance of 220 µF with a tolerance of ±10%. It has a voltage rating of 4 VDC and operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This capacitor is designed with low equivalent series resistance (ESR) and is surge current tested, making it suitable for applications requiring high ripple current capability. The device is compliant with moisture sensitivity level 1 and is compatible with automatic pick and place equipment, facilitating high-volume manufacturing. It is applicable in various sectors, including industrial, telecom infrastructure, consumer electronics, and general-purpose applications.
220µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 200mOhm
CAP TANT 220UF 10% 4V 2312
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | TR3C227K004C0200-ND | TR3C227K004C0200 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 220 microF | 220 microF |