Vishay Intertechnology, Inc. Tantalum Capacitors TR3C226K025C0425

Description
22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 425mOhm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 425mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1510-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1510-1-ND
Tantalum Capacitors 718-1510-1-ND
22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 425mOhm

22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 425mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1510-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1510-2-ND
Tantalum Capacitors 718-1510-2-ND
22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 425mOhm

22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 425mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1510-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1510-6-ND
Tantalum Capacitors 718-1510-6-ND
22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 425mOhm

22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 425mOhm

Buy Now Datasheet
Tantalum Capacitors - TR3C226K025C0425 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3C226K025C0425
Tantalum Capacitors TR3C226K025C0425
CAP TANT 22UF 10% 25V 2312

CAP TANT 22UF 10% 25V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3C226K025C0425 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3C226K025C0425
Capacitors - Tantalum Capacitors TR3C226K025C0425
CAP TANT 22UF 10% 25V 2312

CAP TANT 22UF 10% 25V 2312

Supplier's Site
Tantalum Capacitor, 22Uf 25V 0.425 Ohm 10%, 6032-28; Capacitance Vishay - 25R2700 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf 25V 0.425 Ohm 10%, 6032-28; Capacitance Vishay
25R2700
Tantalum Capacitor, 22Uf 25V 0.425 Ohm 10%, 6032-28; Capacitance Vishay 25R2700
TANTALUM CAPACITOR, 22UF 25V 0.425 OHM 10%, 6032-28; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.425ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:-RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF 25V 0.425 OHM 10%, 6032-28; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.425ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Tant, 22Uf 25V 0.425 Ohm 10%, 6032-28; Capacitance Vishay - 71P8245 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 22Uf 25V 0.425 Ohm 10%, 6032-28; Capacitance Vishay
71P8245
Capacitor Tant, 22Uf 25V 0.425 Ohm 10%, 6032-28; Capacitance Vishay 71P8245
CAPACITOR TANT, 22UF 25V 0.425 OHM 10%, 6032-28; Capacitance:22µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR TANT, 22UF 25V 0.425 OHM 10%, 6032-28; Capacitance:22µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1510-1-ND 718-1510-6-ND TR3C226K025C0425 TR3C226K025C0425 25R2700 71P8245
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 22Uf 25V 0.425 Ohm 10%, 6032-28; Capacitance Vishay Capacitor Tant, 22Uf 25V 0.425 Ohm 10%, 6032-28; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0402N101G101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701235 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers