Vishay Precision Group Tantalum Capacitors TR3C226K025C0400

Description
Capacitor Tantalum SMT TR3C 25V 22uF
Request a Quote Datasheet
Description
Capacitor Tantalum SMT TR3C 25V 22uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 6845159P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6845159P
Tantalum Capacitors 6845159P
Capacitor Tantalum SMT TR3C 25V 22uF

Capacitor Tantalum SMT TR3C 25V 22uF

Supplier's Site
Tantalum Capacitors - 1730444 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1730444
Tantalum Capacitors 1730444
Capacitor Tantalum SMT TR3C 25V 22uF

Capacitor Tantalum SMT TR3C 25V 22uF

Supplier's Site
Tantalum Capacitors - 718-1511-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1511-2-ND
Tantalum Capacitors 718-1511-2-ND
22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 400mOhm

22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1511-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1511-6-ND
Tantalum Capacitors 718-1511-6-ND
22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 400mOhm

22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 400mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1511-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1511-1-ND
Tantalum Capacitors 718-1511-1-ND
22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 400mOhm

22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 400mOhm

Buy Now Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 22 F, 10%, 25 V, 2312 [6032 Metric] Rohs Compliant Vishay - 46R1147 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 22 F, 10%, 25 V, 2312 [6032 Metric] Rohs Compliant Vishay
46R1147
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 22 F, 10%, 25 V, 2312 [6032 Metric] Rohs Compliant Vishay 46R1147
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 22 F, 10%, 25 V, 2312 [6032 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 22 F, 10%, 25 V, 2312 [6032 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 22 F, 10%, 25 V, 2312 [6032 Metric] Vishay - 71P8244 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 22 F, 10%, 25 V, 2312 [6032 Metric] Vishay
71P8244
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 22 F, 10%, 25 V, 2312 [6032 Metric] Vishay 71P8244
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 22 F, 10%, 25 V, 2312 [6032 Metric]

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 22 F, 10%, 25 V, 2312 [6032 Metric]

Supplier's Site
Cap, 22Μf, 25V, 10%; Capacitance Vishay - 03AC0153 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Μf, 25V, 10%; Capacitance Vishay
03AC0153
Cap, 22Μf, 25V, 10%; Capacitance Vishay 03AC0153
CAP, 22µF, 25V, 10%; Capacitance:22µF; Voltage Rating:25V; Tantalum Capacitor Case:2412 [6032-28 Metric]; Product Range:TR3 Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

CAP, 22µF, 25V, 10%; Capacitance:22µF; Voltage Rating:25V; Tantalum Capacitor Case:2412 [6032-28 Metric]; Product Range:TR3 Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3C226K025C0400 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3C226K025C0400
Capacitors - Tantalum Capacitors TR3C226K025C0400
CAP TANT 22UF 10% 25V 2312

CAP TANT 22UF 10% 25V 2312

Supplier's Site
Tantalum Capacitors - TR3C226K025C0400 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3C226K025C0400
Tantalum Capacitors TR3C226K025C0400
CAP TANT 22UF 10% 25V 2312

CAP TANT 22UF 10% 25V 2312

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 6845159P 1730444 718-1511-2-ND 718-1511-6-ND 46R1147 71P8244 03AC0153 TR3C226K025C0400 TR3C226K025C0400
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 22 F, 10%, 25 V, 2312 [6032 Metric] Rohs Compliant Vishay Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 22 F, 10%, 25 V, 2312 [6032 Metric] Vishay Cap, 22Μf, 25V, 10%; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes Yes
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum
Electrostatic Capacitors MnO2
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 104SMH050M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
Ceramic Capacitors - 1608-05052500P300BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701062 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers