22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 275mOhm
22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 275mOhm
22µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 275mOhm
CAP TANT 22UF 10% 25V 2312
CAP, 22UF, 25V, TANT, CASE C; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.275ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:630mA; Qualification:- RoHS Compliant: Yes
CAP, 22UF, 25V, TANT, CASE C; Capacitance:22µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.275ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:630mA; Qualification:- RoHS Compliant: Yes
CAP TANT 22UF 10% 25V 2312
| DigiKey | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1513-1-ND | 718-1513-6-ND | TR3C226K025C0275 | 71P8242 | TR3C226K025C0275 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Cap, 22Uf, 25V, Tant, Case C; Capacitance Vishay | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |