22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 375mOhm
22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 375mOhm
22µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 375mOhm
TANTALUM CAPACITOR, 22UF 20V 0.375 OHM 10%, 6032-28, FULL REEL; Capacitance:22µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.375ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 22 F, 10%, 20 V, 2412 [6032 Metric] RoHS Compliant: Yes
CAP TANT 22UF 10% 20V 2312
CAP TANT 22UF 10% 20V 2312
| DigiKey | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1327-2-ND | 718-1327-6-ND | 86K5466 | 08X2177 | TR3C226K020C0375 | TR3C226K020C0375 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 22Uf 20V 0.375 Ohm 10%, 6032-28, Full Reel; Capacitance Vishay | Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 22 F, 10%, 20 V, 2412 [6032 Metric] Rohs Compliant Vishay | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |