Vishay Intertechnology, Inc. Capacitors - Tantalum Capacitors TR3C226K016C0350

Description
Win Source Part Number: 1359776-TR3C226K016C 0350 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 36 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Sprague Series: TANTAMOUNT®, TR3 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 2312 (6032 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 22 µF Tolerance: ±10% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 350mOhm Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Height - Seated (Max): 0.110" (2.79mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: C
Request a Quote Datasheet
Description
Win Source Part Number: 1359776-TR3C226K016C 0350 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 36 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Sprague Series: TANTAMOUNT®, TR3 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 2312 (6032 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 22 µF Tolerance: ±10% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 350mOhm Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Height - Seated (Max): 0.110" (2.79mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1359776-TR3C226K016C0350 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359776-TR3C226K016C0350
Capacitors - Tantalum Capacitors 1359776-TR3C226K016C0350
Win Source Part Number: 1359776-TR3C226K016C 0350 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 36 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Sprague Series: TANTAMOUNT®, TR3 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 2312 (6032 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 22 µF Tolerance: ±10% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 350mOhm Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Height - Seated (Max): 0.110" (2.79mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: C

Win Source Part Number: 1359776-TR3C226K016C0350
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 36 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Vishay Sprague
Series: TANTAMOUNT®, TR3
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 2312 (6032 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 22 µF
Tolerance: ±10%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 350mOhm
Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Height - Seated (Max): 0.110" (2.79mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: C

Buy Now Datasheet
Tantalum Capacitors - 718-1849-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1849-6-ND
Tantalum Capacitors 718-1849-6-ND
22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 350mOhm

22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 350mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1849-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1849-2-ND
Tantalum Capacitors 718-1849-2-ND
22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 350mOhm

22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 350mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1849-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1849-1-ND
Tantalum Capacitors 718-1849-1-ND
22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 350mOhm

22µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 350mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 22uF 16V Capacitor
59-TR3C226K016C0350
SMD 22uF 16V Capacitor 59-TR3C226K016C0350
22uF 16V Solid Tantalum Cap, 350mR ESR, 125°C, SMD Product overview: TR3C226K016C0350 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3C226K016C0350 can be used for catalog matching and distributor lookup.

22uF 16V Solid Tantalum Cap, 350mR ESR, 125°C, SMD Product overview: TR3C226K016C0350 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3C226K016C0350 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - TR3C226K016C0350 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3C226K016C0350
Tantalum Capacitors TR3C226K016C0350
CAP TANT 22UF 10% 16V 2312

CAP TANT 22UF 10% 16V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3C226K016C0350 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3C226K016C0350
Capacitors - Tantalum Capacitors TR3C226K016C0350
CAP TANT 22UF 10% 16V 2312

CAP TANT 22UF 10% 16V 2312

Supplier's Site
Cap, 22Uf, 16V, Tant, Case C; Capacitance Vishay - 86K5461 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 16V, Tant, Case C; Capacitance Vishay
86K5461
Cap, 22Uf, 16V, Tant, Case C; Capacitance Vishay 86K5461
CAP, 22UF, 16V, TANT, CASE C; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:2412 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.35ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:560mA; Qualification:- RoHS Compliant: Yes

CAP, 22UF, 16V, TANT, CASE C; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:2412 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.35ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:560mA; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 22Uf, 16V, Tant, Case C; Capacitance Vishay - 66AJ1964 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 22Uf, 16V, Tant, Case C; Capacitance Vishay
66AJ1964
Cap, 22Uf, 16V, Tant, Case C; Capacitance Vishay 66AJ1964
CAP, 22UF, 16V, TANT, CASE C; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:2412 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.35ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:560mA; Qualification:- RoHS Compliant: Yes

CAP, 22UF, 16V, TANT, CASE C; Capacitance:22µF; Voltage(DC):16V; Capacitor Case / Package:2412 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.35ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:560mA; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1359776-TR3C226K016C0350 718-1849-6-ND 718-1849-2-ND 59-TR3C226K016C0350 TR3C226K016C0350 TR3C226K016C0350 86K5461
Product Name Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors SMD 22uF 16V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Cap, 22Uf, 16V, Tant, Case C; Capacitance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U020EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Ceramic Capacitors - 0603J0100122GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details