The TR3C156K016C0400 is a solid tantalum surface mount chip capacitor from Lingto Electronic Limited, featuring a capacitance of 15 µF with a tolerance of ±10%. It has a voltage rating of 16 V and operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This capacitor is designed with low equivalent series resistance (ESR), making it suitable for applications requiring high ripple current capability. The product is compliant with moisture sensitivity level 1 and is compatible with automatic pick and place equipment, facilitating high-volume manufacturing. It is applicable in various sectors including industrial, telecom infrastructure, consumer electronics, and computing. The capacitor is available with matte tin terminations as standard, with options for tin/lead.
15µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 400mOhm
CAP TANT 15UF 10% 16V 2312
CAP TANT 15UF 10% 16V 2312
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | TR3C156K016C0400-ND | TR3C156K016C0400 | TR3C156K016C0400 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 15 microF | 15 microF | 15 microF |