Vishay Intertechnology, Inc. Tantalum Capacitors TR3C107M010C0100

Description
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 100mOhm
Request a Quote Datasheet
Description
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 100mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TR3C107M010C0100-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TR3C107M010C0100-ND
Tantalum Capacitors TR3C107M010C0100-ND
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 100mOhm

100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 100mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 10V Capacitor
59-TR3C107M010C0100
SMD 100uF 10V Capacitor 59-TR3C107M010C0100
100uF 10V Solid Tantalum Capacitor, 6032 SMD, 125°C, 20% Product overview: TR3C107M010C0100 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3C107M010C0100 can be used for catalog matching and distributor lookup.

100uF 10V Solid Tantalum Capacitor, 6032 SMD, 125°C, 20% Product overview: TR3C107M010C0100 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3C107M010C0100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1359832-TR3C107M010C0100 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359832-TR3C107M010C0100
Capacitors - Tantalum Capacitors 1359832-TR3C107M010C0100
Win Source Part Number: 1359832-TR3C107M010C 0100 Category: Capacitors - Tantalum Capacitors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 31 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Sprague Series: TANTAMOUNT®, TR3 Product Status: Active Features: General Purpose Package / Case: 2312 (6032 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 100mOhm Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Height - Seated (Max): 0.110" (2.79mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: C

Win Source Part Number: 1359832-TR3C107M010C0100
Category: Capacitors - Tantalum Capacitors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 31 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Vishay Sprague
Series: TANTAMOUNT®, TR3
Product Status: Active
Features: General Purpose
Package / Case: 2312 (6032 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 100mOhm
Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Height - Seated (Max): 0.110" (2.79mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: C

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TR3C107M010C0100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3C107M010C0100
Capacitors - Tantalum Capacitors TR3C107M010C0100
CAP TANT 100UF 20% 10V 2312

CAP TANT 100UF 20% 10V 2312

Supplier's Site
Capacitor,100Uf,10Vdc,20-% Tol,20+% Tol Vishay - 86K5367 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,100Uf,10Vdc,20-% Tol,20+% Tol Vishay
86K5367
Capacitor,100Uf,10Vdc,20-% Tol,20+% Tol Vishay 86K5367
Capacitor,100uF,10VD C,20-% Tol,20+% Tol

Capacitor,100uF,10VDC,20-% Tol,20+% Tol

Supplier's Site
Tantalum Capacitors - TR3C107M010C0100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3C107M010C0100
Tantalum Capacitors TR3C107M010C0100
CAP TANT 100UF 20% 10V 2312

CAP TANT 100UF 20% 10V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number TR3C107M010C0100-ND 59-TR3C107M010C0100 1359832-TR3C107M010C0100 TR3C107M010C0100 86K5367 TR3C107M010C0100
Product Name Tantalum Capacitors SMD 100uF 10V Capacitor Capacitors - Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor,100Uf,10Vdc,20-% Tol,20+% Tol Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-410-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 470000 microF
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers