The TR3C107M004C0225 is a solid tantalum surface mount chip capacitor from Lingto Electronic Limited, featuring a capacitance of 100 µF with a tolerance of ±20%. It operates within a voltage rating of 4 V DC and has a low equivalent series resistance (ESR), making it suitable for applications requiring high ripple current capability. The capacitor is designed for a wide operating temperature range of -55 °C to +125 °C, although voltage derating is necessary above 85 °C. It is compliant with moisture sensitivity level 1 and is compatible with automatic pick and place equipment, facilitating high-volume manufacturing. The product is applicable in various sectors, including industrial, telecom infrastructure, consumer electronics, and computing.
100µF Molded Tantalum Capacitors 4V 2312 (6032 Metric) 225mOhm
CAP TANT 100UF 20% 4V 2312
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | TR3C107M004C0225-ND | TR3C107M004C0225 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | |
| Applications | General Purpose | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum |
| Capacitance Range | 100 microF | 100 microF |