Vishay Precision Group SMD 100uF 6.3V Capacitor TR3C107K6R3C0150

Description
Tantalum Capacitor 100uF 6.3V 150mR SMD 6032 125C Product overview: TR3C107K6R3C0150 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3C107K6R3C0150 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Tantalum Capacitor 100uF 6.3V 150mR SMD 6032 125C Product overview: TR3C107K6R3C0150 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3C107K6R3C0150 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100uF 6.3V Capacitor
59-TR3C107K6R3C0150
SMD 100uF 6.3V Capacitor 59-TR3C107K6R3C0150
Tantalum Capacitor 100uF 6.3V 150mR SMD 6032 125C Product overview: TR3C107K6R3C0150 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3C107K6R3C0150 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 100uF 6.3V 150mR SMD 6032 125C Product overview: TR3C107K6R3C0150 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 6.3V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 6.3V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3C107K6R3C0150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 6845149 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6845149
Tantalum Capacitors 6845149
Capacitor Tantalum SMT TR3C 6.3V 100uF

Capacitor Tantalum SMT TR3C 6.3V 100uF

Supplier's Site
Tantalum Capacitors - 6845149P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6845149P
Tantalum Capacitors 6845149P
Capacitor Tantalum SMT TR3C 6.3V 100uF

Capacitor Tantalum SMT TR3C 6.3V 100uF

Supplier's Site
Tantalum Capacitors - 1733682 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1733682
Tantalum Capacitors 1733682
Capacitor Tantalum SMT TR3C 6.3V 100uF

Capacitor Tantalum SMT TR3C 6.3V 100uF

Supplier's Site
Tantalum Capacitors - 718-1844-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1844-6-ND
Tantalum Capacitors 718-1844-6-ND
100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 150mOhm

100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1844-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1844-2-ND
Tantalum Capacitors 718-1844-2-ND
100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 150mOhm

100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 150mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1844-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1844-1-ND
Tantalum Capacitors 718-1844-1-ND
100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 150mOhm

100µF Molded Tantalum Capacitors 6.3V 2312 (6032 Metric) 150mOhm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1330537-TR3C107K6R3C0150 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1330537-TR3C107K6R3C0150
Capacitors - Tantalum Capacitors 1330537-TR3C107K6R3C0150
Manufacturer: Vishay Sprague Win Source Part Number: 1330537-TR3C107K6R3C 0150 Category: Capacitors>Tantalum Capacitors Packaging: Reel - TR Type: Molded Features: General Purpose Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Height - Seated (Max): 0.110" (2.79mm) Standard Package: 500 Mounting: Surface Mount Capacitance: 100 µF Tolerance: ±10% Voltage - Rated: 6.3 V ESR (Equivalent Series Resistance): 150mOhm Manufacturer Size Code: C Temperature Range - Operating: -55°C ~ 125°C Case / Package: 2312 (6032 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Other Part Number: TR3C107K6R3C0150-ND, 718-1844-6,718-1844- 2,718-1844-1 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Sprague
Win Source Part Number: 1330537-TR3C107K6R3C0150
Category: Capacitors>Tantalum Capacitors
Packaging: Reel - TR
Type: Molded
Features: General Purpose
Size / Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Height - Seated (Max): 0.110" (2.79mm)
Standard Package: 500
Mounting: Surface Mount
Capacitance: 100 µF
Tolerance: ±10%
Voltage - Rated: 6.3 V
ESR (Equivalent Series Resistance): 150mOhm
Manufacturer Size Code: C
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 2312 (6032 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Other Part Number: TR3C107K6R3C0150-ND,718-1844-6,718-1844-2,718-1844-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Tantalum Capacitors - TR3C107K6R3C0150 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3C107K6R3C0150
Tantalum Capacitors TR3C107K6R3C0150
CAP TANT 100UF 10% 6.3V 2312

CAP TANT 100UF 10% 6.3V 2312

Supplier's Site Datasheet
Capacitor Tant, 100Uf 6.3V 0.15 Ohm 10%, 6032-28, Full Reel; Capacitance Vishay - 86K5355 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 100Uf 6.3V 0.15 Ohm 10%, 6032-28, Full Reel; Capacitance Vishay
86K5355
Capacitor Tant, 100Uf 6.3V 0.15 Ohm 10%, 6032-28, Full Reel; Capacitance Vishay 86K5355
CAPACITOR TANT, 100UF 6.3V 0.15 OHM 10%, 6032-28, FULL REEL; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 100UF 6.3V 0.15 OHM 10%, 6032-28, FULL REEL; Capacitance:100µF; Voltage(DC):6.3V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 10%, 6.3 V, 2312 [6032 Metric] Rohs Compliant Vishay - 46R1143 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 10%, 6.3 V, 2312 [6032 Metric] Rohs Compliant Vishay
46R1143
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 10%, 6.3 V, 2312 [6032 Metric] Rohs Compliant Vishay 46R1143
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 100 F, 10%, 6.3 V, 2312 [6032 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 100 F, 10%, 6.3 V, 2312 [6032 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
CAP TANT 100UF 6.3V 10% 2312 - 874-TR3C107K6R3C0150 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 100UF 6.3V 10% 2312
874-TR3C107K6R3C0150
CAP TANT 100UF 6.3V 10% 2312 874-TR3C107K6R3C0150
CAP TANT 100UF 6.3V 10% 2312

CAP TANT 100UF 6.3V 10% 2312

Supplier's Site
Capacitors - Tantalum Capacitors - TR3C107K6R3C0150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3C107K6R3C0150
Capacitors - Tantalum Capacitors TR3C107K6R3C0150
CAP TANT 100UF 10% 6.3V 2312

CAP TANT 100UF 10% 6.3V 2312

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TR3C107K6R3C0150 6845149 6845149P 718-1844-6-ND 718-1844-2-ND 1330537-TR3C107K6R3C0150 TR3C107K6R3C0150 86K5355 46R1143 874-TR3C107K6R3C0150 TR3C107K6R3C0150
Product Name SMD 100uF 6.3V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 100Uf 6.3V 0.15 Ohm 10%, 6032-28, Full Reel; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 10%, 6.3 V, 2312 [6032 Metric] Rohs Compliant Vishay CAP TANT 100UF 6.3V 10% 2312 Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701203 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C453U020AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0102P70DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers