Vishay Intertechnology, Inc. SMD 100uF 10V Capacitor TR3C107K010C0200

Description
100uF 10V Tantalum Capacitor, 200mR ESR, 6032 SMD Product overview: TR3C107K010C0200 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3C107K010C0200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100uF 10V Tantalum Capacitor, 200mR ESR, 6032 SMD Product overview: TR3C107K010C0200 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3C107K010C0200 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 100uF 10V Capacitor
59-TR3C107K010C0200
SMD 100uF 10V Capacitor 59-TR3C107K010C0200
100uF 10V Tantalum Capacitor, 200mR ESR, 6032 SMD Product overview: TR3C107K010C0200 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3C107K010C0200 can be used for catalog matching and distributor lookup.

100uF 10V Tantalum Capacitor, 200mR ESR, 6032 SMD Product overview: TR3C107K010C0200 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3C107K010C0200 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 6845048 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6845048
Tantalum Capacitors 6845048
Capacitor Tantalum SMT TR3C 10V 100uF

Capacitor Tantalum SMT TR3C 10V 100uF

Supplier's Site
Tantalum Capacitors - 6845048P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
6845048P
Tantalum Capacitors 6845048P
Capacitor Tantalum SMT TR3C 10V 100uF

Capacitor Tantalum SMT TR3C 10V 100uF

Supplier's Site
Tantalum Capacitors - 1730434 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
1730434
Tantalum Capacitors 1730434
Capacitor Tantalum SMT TR3C 10V 100uF

Capacitor Tantalum SMT TR3C 10V 100uF

Supplier's Site
Tantalum Capacitors - 718-1325-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1325-1-ND
Tantalum Capacitors 718-1325-1-ND
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 200mOhm

100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1325-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1325-6-ND
Tantalum Capacitors 718-1325-6-ND
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 200mOhm

100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1325-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1325-2-ND
Tantalum Capacitors 718-1325-2-ND
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 200mOhm

100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 200mOhm

Buy Now Datasheet
Tantalum Capacitors - TR3C107K010C0200 - 798350-TR3C107K010C0200 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - TR3C107K010C0200
798350-TR3C107K010C0200
Tantalum Capacitors - TR3C107K010C0200 798350-TR3C107K010C0200
Manufacturer: Vishay Sprague Win Source Part Number: 798350-TR3C107K010C0 200 Series: TANTAMOUNT, TR3 Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2312 Mounting: SMD Capacitance: 100μF Tolerance: ±10% ESR (Equivalent Series Resistance): 200 mOhm Manufacturer Size Code: C Family Name: TR3 Categories: Capacitors Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm) Height - Seated (Maximum): 0.110" (2.79mm) Voltage Rating DC: 10V Alternative Parts (Cross-Reference): LSR100/10CK200; T495C107K010ANE250|T 495C107K010AHE250|T4 95C107K010AME2507280 ; Introduction Date: October 18, 2006 ECCN: EAR99 Country of Origin: China, Israel Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Sprague
Win Source Part Number: 798350-TR3C107K010C0200
Series: TANTAMOUNT, TR3
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2312
Mounting: SMD
Capacitance: 100μF
Tolerance: ±10%
ESR (Equivalent Series Resistance): 200 mOhm
Manufacturer Size Code: C
Family Name: TR3
Categories: Capacitors
Dimension: 0.236" L x 0.126" W (6.00mm x 3.20mm)
Height - Seated (Maximum): 0.110" (2.79mm)
Voltage Rating DC: 10V
Alternative Parts (Cross-Reference): LSR100/10CK200; T495C107K010ANE250|T495C107K010AHE250|T495C107K010AME2507280;
Introduction Date: October 18, 2006
ECCN: EAR99
Country of Origin: China, Israel
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Tantalum Capacitor, 100Uf 10V 0.2 Ohm 10%, 6032-28; Capacitance Vishay - 25R2697 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf 10V 0.2 Ohm 10%, 6032-28; Capacitance Vishay
25R2697
Tantalum Capacitor, 100Uf 10V 0.2 Ohm 10%, 6032-28; Capacitance Vishay 25R2697
TANTALUM CAPACITOR, 100UF 10V 0.2 OHM 10%, 6032-28; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:C; Product Range:TR3 Series RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF 10V 0.2 OHM 10%, 6032-28; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.2ohm; Manufacturer Size Code:C; Product Range:TR3 Series RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 100Uf 10V 0.2 Ohm 10%, 6032-28, Full Reel; Capacitance Vishay - 86K5348 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf 10V 0.2 Ohm 10%, 6032-28, Full Reel; Capacitance Vishay
86K5348
Tantalum Capacitor, 100Uf 10V 0.2 Ohm 10%, 6032-28, Full Reel; Capacitance Vishay 86K5348
TANTALUM CAPACITOR, 100UF 10V 0.2 OHM 10%, 6032-28, FULL REEL; Capacitance:100µF; Voltage(DC):10V; Tantalum Capacitor Case:2312 [6032 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; ESR:0.2ohm; Series Name:TR3 RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF 10V 0.2 OHM 10%, 6032-28, FULL REEL; Capacitance:100µF; Voltage(DC):10V; Tantalum Capacitor Case:2312 [6032 Metric]; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; ESR:0.2ohm; Series Name:TR3 RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 10%, 10 V, 2312 [6032 Metric] Rohs Compliant Vishay - 46R1142 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 10%, 10 V, 2312 [6032 Metric] Rohs Compliant Vishay
46R1142
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 10%, 10 V, 2312 [6032 Metric] Rohs Compliant Vishay 46R1142
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 100 F, 10%, 10 V, 2312 [6032 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 100 F, 10%, 10 V, 2312 [6032 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Cap, 100Μf, 10V, 10%, Reel; Capacitance Vishay - 03AC0152 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 10V, 10%, Reel; Capacitance Vishay
03AC0152
Cap, 100Μf, 10V, 10%, Reel; Capacitance Vishay 03AC0152
CAP, 100µF, 10V, 10%, REEL; Capacitance:100µF; Voltage Rating:10V; Tantalum Capacitor Case:2312 [6032 Metric]; Product Range:TANTAMOUNT TR3 Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

CAP, 100µF, 10V, 10%, REEL; Capacitance:100µF; Voltage Rating:10V; Tantalum Capacitor Case:2312 [6032 Metric]; Product Range:TANTAMOUNT TR3 Series; Capacitance Tolerance:± 10%; Operating Temperature Min:-55°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TR3C107K010C0200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3C107K010C0200
Tantalum Capacitors TR3C107K010C0200
CAP TANT 100UF 10% 10V 2312

CAP TANT 100UF 10% 10V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3C107K010C0200 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3C107K010C0200
Capacitors - Tantalum Capacitors TR3C107K010C0200
CAP TANT 100UF 10% 10V 2312

CAP TANT 100UF 10% 10V 2312

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TR3C107K010C0200 6845048 6845048P 718-1325-1-ND 718-1325-6-ND 798350-TR3C107K010C0200 25R2697 86K5348 46R1142 03AC0152 TR3C107K010C0200 TR3C107K010C0200
Product Name SMD 100uF 10V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors - TR3C107K010C0200 Tantalum Capacitor, 100Uf 10V 0.2 Ohm 10%, 6032-28; Capacitance Vishay Tantalum Capacitor, 100Uf 10V 0.2 Ohm 10%, 6032-28, Full Reel; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 100 F, 10%, 10 V, 2312 [6032 Metric] Rohs Compliant Vishay Cap, 100Μf, 10V, 10%, Reel; Capacitance Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor
RoHS Compliant Yes Yes Yes Yes Yes Yes Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F) -55 to ? C (-67 to ? F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814696 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Film Paper Film Capacitors - 106K050CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers