100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 150mOhm
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 150mOhm
100µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 150mOhm
CAP TANT 100UF 10% 10V 2312
CAP TANT 100UF 10% 10V 2312
TANTALUM CAPACITOR, 100UF 10V 0.15 OHM 10%, 6032-28; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:-RoHS Compliant: Yes
CAPACITOR TANT, 100UF 10V 0.15 OHM 10%, 6032-28, FULL REEL; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.15ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes
| DigiKey | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1463-6-ND | 718-1463-2-ND | TR3C107K010C0150 | TR3C107K010C0150 | 25R2696 | 71P8238 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitor, 100Uf 10V 0.15 Ohm 10%, 6032-28; Capacitance Vishay | Capacitor Tant, 100Uf 10V 0.15 Ohm 10%, 6032-28, Full Reel; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||||
| Applications | General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |