Vishay Intertechnology, Inc. Tantalum Capacitors TR3C106M025C0500

Description
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 500mOhm @ 100kHz
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 500mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TR3C106M025C0500TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TR3C106M025C0500TR-ND
Tantalum Capacitors 718-TR3C106M025C0500TR-ND
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 500mOhm @ 100kHz

10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-TR3C106M025C0500CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TR3C106M025C0500CT-ND
Tantalum Capacitors 718-TR3C106M025C0500CT-ND
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 500mOhm @ 100kHz

10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 718-TR3C106M025C0500DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TR3C106M025C0500DKR-ND
Tantalum Capacitors 718-TR3C106M025C0500DKR-ND
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 500mOhm @ 100kHz

10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 500mOhm @ 100kHz

Buy Now Datasheet
Cap, 10Uf, 25V, Tant, Case C; Capacitance Vishay - 37AJ7755 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 10Uf, 25V, Tant, Case C; Capacitance Vishay
37AJ7755
Cap, 10Uf, 25V, Tant, Case C; Capacitance Vishay 37AJ7755
CAP, 10UF, 25V, TANT, CASE C; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:470mA; Product Length:6mmRoHS Compliant: Yes

CAP, 10UF, 25V, TANT, CASE C; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 20%; ESR:0.5ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:470mA; Product Length:6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TR3C106M025C0500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3C106M025C0500
Tantalum Capacitors TR3C106M025C0500
TANTALUM CAP 10000000 PF 20%

TANTALUM CAP 10000000 PF 20%

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3C106M025C0500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3C106M025C0500
Capacitors - Tantalum Capacitors TR3C106M025C0500
TANTALUM CAP 10000000 PF 20%

TANTALUM CAP 10000000 PF 20%

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-TR3C106M025C0500TR-ND 718-TR3C106M025C0500DKR-ND 37AJ7755 TR3C106M025C0500 TR3C106M025C0500
Product Name Tantalum Capacitors Tantalum Capacitors Cap, 10Uf, 25V, Tant, Case C; Capacitance Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-1292-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Tantalum Capacitors - 1814675 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details