Vishay Intertechnology, Inc. Tantalum Capacitors TR3C106K025C0450

Description
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 450mOhm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 450mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1322-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1322-6-ND
Tantalum Capacitors 718-1322-6-ND
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 450mOhm

10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 450mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1322-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1322-1-ND
Tantalum Capacitors 718-1322-1-ND
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 450mOhm

10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 450mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1322-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1322-2-ND
Tantalum Capacitors 718-1322-2-ND
10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 450mOhm

10µF Molded Tantalum Capacitors 25V 2312 (6032 Metric) 450mOhm

Buy Now Datasheet
Capacitor Tant, 10Uf 25V 0.45 Ohm 10%, 6032-28, Full Reel; Capacitance Vishay - 86K5318 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf 25V 0.45 Ohm 10%, 6032-28, Full Reel; Capacitance Vishay
86K5318
Capacitor Tant, 10Uf 25V 0.45 Ohm 10%, 6032-28, Full Reel; Capacitance Vishay 86K5318
CAPACITOR TANT, 10UF 25V 0.45 OHM 10%, 6032-28, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.45ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 10UF 25V 0.45 OHM 10%, 6032-28, FULL REEL; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.45ohm; Manufacturer Size Code:C; Failure Rate:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 10Uf 25V 0.45 Ohm 10%, 6032-28; Capacitance Vishay - 25R2694 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf 25V 0.45 Ohm 10%, 6032-28; Capacitance Vishay
25R2694
Tantalum Capacitor, 10Uf 25V 0.45 Ohm 10%, 6032-28; Capacitance Vishay 25R2694
TANTALUM CAPACITOR, 10UF 25V 0.45 OHM 10%, 6032-28; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.45ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF 25V 0.45 OHM 10%, 6032-28; Capacitance:10µF; Voltage(DC):25V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.45ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TR3C106K025C0450 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3C106K025C0450
Tantalum Capacitors TR3C106K025C0450
CAP TANT 10UF 10% 25V 2312

CAP TANT 10UF 10% 25V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3C106K025C0450 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3C106K025C0450
Capacitors - Tantalum Capacitors TR3C106K025C0450
CAP TANT 10UF 10% 25V 2312

CAP TANT 10UF 10% 25V 2312

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1322-6-ND 718-1322-1-ND 86K5318 TR3C106K025C0450 TR3C106K025C0450
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 10Uf 25V 0.45 Ohm 10%, 6032-28, Full Reel; Capacitance Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Tantalum Capacitors - THF686K015P1F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details