Vishay Intertechnology, Inc. Tantalum Capacitors TR3C106K020C0450

Description
10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 450mOhm
Request a Quote Datasheet
Description
10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 450mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1321-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1321-2-ND
Tantalum Capacitors 718-1321-2-ND
10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 450mOhm

10µF Molded Tantalum Capacitors 20V 2312 (6032 Metric) 450mOhm

Buy Now Datasheet
Tantalum Capacitor, 10Uf 20V 0.45 Ohm 10%, 6032-28; Capacitance Vishay - 25R2693 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf 20V 0.45 Ohm 10%, 6032-28; Capacitance Vishay
25R2693
Tantalum Capacitor, 10Uf 20V 0.45 Ohm 10%, 6032-28; Capacitance Vishay 25R2693
TANTALUM CAPACITOR, 10UF 20V 0.45 OHM 10%, 6032-28; Capacitance:10µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.45ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF 20V 0.45 OHM 10%, 6032-28; Capacitance:10µF; Voltage(DC):20V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.45ohm; Manufacturer Size Code:C; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Tant, 10Uf 20V 0.45 Ohm 10%, 6032-28; Capacitance Vishay - 86K5314 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 10Uf 20V 0.45 Ohm 10%, 6032-28; Capacitance Vishay
86K5314
Capacitor Tant, 10Uf 20V 0.45 Ohm 10%, 6032-28; Capacitance Vishay 86K5314
CAPACITOR TANT, 10UF 20V 0.45 OHM 10%, 6032-28; Capacitance:10µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.45ohm RoHS Compliant: Yes

CAPACITOR TANT, 10UF 20V 0.45 OHM 10%, 6032-28; Capacitance:10µF; Capacitance Tolerance:± 10%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.45ohm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TR3C106K020C0450 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3C106K020C0450
Tantalum Capacitors TR3C106K020C0450
CAP TANT 10UF 10% 20V 2312

CAP TANT 10UF 10% 20V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3C106K020C0450 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3C106K020C0450
Capacitors - Tantalum Capacitors TR3C106K020C0450
CAP TANT 10UF 10% 20V 2312

CAP TANT 10UF 10% 20V 2312

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1321-2-ND 25R2693 86K5314 TR3C106K020C0450 TR3C106K020C0450
Product Name Tantalum Capacitors Tantalum Capacitor, 10Uf 20V 0.45 Ohm 10%, 6032-28; Capacitance Vishay Capacitor Tant, 10Uf 20V 0.45 Ohm 10%, 6032-28; Capacitance Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C402T200CB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Ceramic Capacitors - 1608-1238-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Tantalum Capacitors - 6933906 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers