10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 500mOhm @ 100kHz
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 500mOhm @ 100kHz
10µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 500mOhm @ 100kHz
CAP, 10UF, 16V, TANT, CASE C; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:470mA; Product Length:6mmRoHS Compliant: Yes
CAP, 10UF, 16V, TANT, CASE C; Capacitance:10µF; Voltage(DC):16V; Capacitor Case / Package:2312 [6032 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:470mA; Product Length:6mmRoHS Compliant: Yes
TANTALUM CAP 10000000 PF 10%
TANTALUM CAP 10000000 PF 10%
| DigiKey | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-TR3C106K016C0500CT-ND | 718-TR3C106K016C0500DKR-ND | 66AJ1961 | TR3C106K016C0500 | TR3C106K016C0500 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Cap, 10Uf, 16V, Tant, Case C; Capacitance Vishay | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |