Vishay Precision Group Tantalum Capacitors TR3B686K6R3C0250

Description
Tantalum Capacitors - SMD 68uF 6.3V 10%
Request a Quote Datasheet
Description
Tantalum Capacitors - SMD 68uF 6.3V 10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 2507771 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2507771
Tantalum Capacitors 2507771
Tantalum Capacitors - SMD 68uF 6.3V 10%

Tantalum Capacitors - SMD 68uF 6.3V 10%

Supplier's Site
Tantalum Capacitors - 2507771P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2507771P
Tantalum Capacitors 2507771P
Tantalum Capacitors - SMD 68uF 6.3V 10%

Tantalum Capacitors - SMD 68uF 6.3V 10%

Supplier's Site
Tantalum Capacitors - 2507770 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2507770
Tantalum Capacitors 2507770
Tantalum Capacitors - SMD 68uF 6.3V 10%

Tantalum Capacitors - SMD 68uF 6.3V 10%

Supplier's Site
Tantalum Capacitors - 718-1842-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1842-6-ND
Tantalum Capacitors 718-1842-6-ND
68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 250mOhm

68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 250mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1842-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1842-2-ND
Tantalum Capacitors 718-1842-2-ND
68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 250mOhm

68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 250mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1842-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1842-1-ND
Tantalum Capacitors 718-1842-1-ND
68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 250mOhm

68µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 250mOhm

Buy Now Datasheet
Tantalum Capacitors - TR3B686K6R3C0250 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
TR3B686K6R3C0250
Tantalum Capacitors TR3B686K6R3C0250
CAP TANT 68UF 10% 6.3V 1411

CAP TANT 68UF 10% 6.3V 1411

Supplier's Site Datasheet
Tantalum Capacitor, 68Uf 6.3V 0.25 Ohm 10%, 3528-21; Capacitance Vishay - 97M9733 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 68Uf 6.3V 0.25 Ohm 10%, 3528-21; Capacitance Vishay
97M9733
Tantalum Capacitor, 68Uf 6.3V 0.25 Ohm 10%, 3528-21; Capacitance Vishay 97M9733
TANTALUM CAPACITOR, 68UF 6.3V 0.25 OHM 10%, 3528-21; Capacitance:68µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.25ohm; Manufacturer Size Code:B; Product Range:TR3 Series RoHS Compliant: Yes

TANTALUM CAPACITOR, 68UF 6.3V 0.25 OHM 10%, 3528-21; Capacitance:68µF; Voltage(DC):6.3V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.25ohm; Manufacturer Size Code:B; Product Range:TR3 Series RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 68Uf 6.3V 0.25 Ohm 10%, 3528-21; Capacitance Vishay - 86K5266 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 68Uf 6.3V 0.25 Ohm 10%, 3528-21; Capacitance Vishay
86K5266
Capacitor Tant, 68Uf 6.3V 0.25 Ohm 10%, 3528-21; Capacitance Vishay 86K5266
CAPACITOR TANT, 68UF 6.3V 0.25 OHM 10%, 3528-21; Capacitance:68µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.25ohmRoHS Compliant: Yes

CAPACITOR TANT, 68UF 6.3V 0.25 OHM 10%, 3528-21; Capacitance:68µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.25ohmRoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 68 F, 10%, 6.3 V, 1411 [3528 Metric] Rohs Compliant Vishay - 08X2164 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 68 F, 10%, 6.3 V, 1411 [3528 Metric] Rohs Compliant Vishay
08X2164
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 68 F, 10%, 6.3 V, 1411 [3528 Metric] Rohs Compliant Vishay 08X2164
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 68 F, 10%, 6.3 V, 1411 [3528 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 68 F, 10%, 6.3 V, 1411 [3528 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TR3B686K6R3C0250 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3B686K6R3C0250
Tantalum Capacitors TR3B686K6R3C0250
CAP TANT 68UF 10% 6.3V 1411

CAP TANT 68UF 10% 6.3V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3B686K6R3C0250 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3B686K6R3C0250
Capacitors - Tantalum Capacitors TR3B686K6R3C0250
CAP TANT 68UF 10% 6.3V 1411

CAP TANT 68UF 10% 6.3V 1411

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 2507771 718-1842-6-ND 718-1842-2-ND TR3B686K6R3C0250 97M9733 86K5266 08X2164 TR3B686K6R3C0250 TR3B686K6R3C0250
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 68Uf 6.3V 0.25 Ohm 10%, 3528-21; Capacitance Vishay Capacitor Tant, 68Uf 6.3V 0.25 Ohm 10%, 3528-21; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 68 F, 10%, 6.3 V, 1411 [3528 Metric] Rohs Compliant Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount Chip Capacitor; SMD
Applications Automotive General Purpose General Purpose
Capacitance Type Fixed Fixed Fixed Fixed Fixed Fixed Fixed
RoHS Compliant Yes Yes Yes
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum Tantalum Tantalum
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-443-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 150000 microF
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Tantalum Capacitors - TAC106K010P02-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers