Vishay Intertechnology, Inc. Tantalum Capacitors TR3B685K025C1200

Description
6.8µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 1.2Ohm
Request a Quote Datasheet
Description
6.8µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 1.2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TR3B685K025C1200-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TR3B685K025C1200-ND
Tantalum Capacitors TR3B685K025C1200-ND
6.8µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 1.2Ohm

6.8µF Molded Tantalum Capacitors 25V 1411 (3528 Metric) 1.2Ohm

Buy Now Datasheet
Tantalum Capacitors - TR3B685K025C1200 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3B685K025C1200
Tantalum Capacitors TR3B685K025C1200
CAP TANT 6.8UF 10% 25V 1411

CAP TANT 6.8UF 10% 25V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number TR3B685K025C1200-ND TR3B685K025C1200
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 6.8 microF 6.8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 101C402T250CJ2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Ceramic Capacitors - 1763-1175-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details