47µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 250mOhm
CAP TANT 47UF 10% 6.3V 1411
CAP TANT 47UF 10% 6.3V 1411
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | TR3B476K6R3C0250-ND | TR3B476K6R3C0250 | TR3B476K6R3C0250 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 47 microF | 47 microF | 47 microF |