Vishay Intertechnology, Inc. Tantalum Capacitors TR3B476K010C0500

Description
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 500mOhm
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1318-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1318-2-ND
Tantalum Capacitors 718-1318-2-ND
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 500mOhm

47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1318-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1318-6-ND
Tantalum Capacitors 718-1318-6-ND
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 500mOhm

47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1318-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1318-1-ND
Tantalum Capacitors 718-1318-1-ND
47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 500mOhm

47µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - TR3B476K010C0500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3B476K010C0500
Tantalum Capacitors TR3B476K010C0500
CAP TANT 47UF 10% 10V 1411

CAP TANT 47UF 10% 10V 1411

Supplier's Site Datasheet
Tantalum Capacitor, 47Uf 10V, 0.5 Ohm, 0.1, 3528-21; Capacitance Vishay - 97M9731 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 47Uf 10V, 0.5 Ohm, 0.1, 3528-21; Capacitance Vishay
97M9731
Tantalum Capacitor, 47Uf 10V, 0.5 Ohm, 0.1, 3528-21; Capacitance Vishay 97M9731
TANTALUM CAPACITOR, 47UF 10V, 0.5 OHM, 0.1, 3528-21; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 47UF 10V, 0.5 OHM, 0.1, 3528-21; Capacitance:47µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Tant, 47Uf 10V, 0.5 Ohm, 0.1, 3528-21; Capacitance Vishay - 86K5186 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 47Uf 10V, 0.5 Ohm, 0.1, 3528-21; Capacitance Vishay
86K5186
Capacitor Tant, 47Uf 10V, 0.5 Ohm, 0.1, 3528-21; Capacitance Vishay 86K5186
CAPACITOR TANT, 47UF 10V, 0.5 OHM, 0.1, 3528-21; Capacitance:47µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.5ohm RoHS Compliant: Yes

CAPACITOR TANT, 47UF 10V, 0.5 OHM, 0.1, 3528-21; Capacitance:47µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.5ohm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1318-2-ND 718-1318-6-ND TR3B476K010C0500 97M9731 86K5186
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 47Uf 10V, 0.5 Ohm, 0.1, 3528-21; Capacitance Vishay Capacitor Tant, 47Uf 10V, 0.5 Ohm, 0.1, 3528-21; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C334U040DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - 0603J0100120FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details