Vishay Intertechnology, Inc. Tantalum Capacitors TR3B475K035C0700

Description
4.7µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 700mOhm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 700mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1767-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1767-1-ND
Tantalum Capacitors 718-1767-1-ND
4.7µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 700mOhm

4.7µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1767-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1767-2-ND
Tantalum Capacitors 718-1767-2-ND
4.7µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 700mOhm

4.7µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1767-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1767-6-ND
Tantalum Capacitors 718-1767-6-ND
4.7µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 700mOhm

4.7µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 700mOhm

Buy Now Datasheet
Cap, 4.7Uf, 35V, Tant, Case B; Capacitance Vishay - 37AJ7751 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Uf, 35V, Tant, Case B; Capacitance Vishay
37AJ7751
Cap, 4.7Uf, 35V, Tant, Case B; Capacitance Vishay 37AJ7751
CAP, 4.7UF, 35V, TANT, CASE B; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:350mA; Qualification:- RoHS Compliant: Yes

CAP, 4.7UF, 35V, TANT, CASE B; Capacitance:4.7µF; Voltage(DC):35V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.7ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:350mA; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3B475K035C0700 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3B475K035C0700
Capacitors - Tantalum Capacitors TR3B475K035C0700
CAP TANT 4.7UF 10% 35V 1411

CAP TANT 4.7UF 10% 35V 1411

Supplier's Site
Tantalum Capacitors - TR3B475K035C0700 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3B475K035C0700
Tantalum Capacitors TR3B475K035C0700
CAP TANT 4.7UF 10% 35V 1411

CAP TANT 4.7UF 10% 35V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1767-1-ND 718-1767-6-ND 37AJ7751 TR3B475K035C0700 TR3B475K035C0700
Product Name Tantalum Capacitors Tantalum Capacitors Cap, 4.7Uf, 35V, Tant, Case B; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Polymer - 337XMPL004YG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Aluminium Capacitors - 1701179 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details