Vishay Intertechnology, Inc. Tantalum Capacitors TR3B475K020C1000

Description
4.7µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 1Ohm
Request a Quote Datasheet
Description
4.7µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-TR3B475K020C1000TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TR3B475K020C1000TR-ND
Tantalum Capacitors 718-TR3B475K020C1000TR-ND
4.7µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 1Ohm

4.7µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-TR3B475K020C1000CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TR3B475K020C1000CT-ND
Tantalum Capacitors 718-TR3B475K020C1000CT-ND
4.7µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 1Ohm

4.7µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-TR3B475K020C1000DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-TR3B475K020C1000DKR-ND
Tantalum Capacitors 718-TR3B475K020C1000DKR-ND
4.7µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 1Ohm

4.7µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 1Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - TR3B475K020C1000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3B475K020C1000
Capacitors - Tantalum Capacitors TR3B475K020C1000
CAP TANT 4.7UF 10% 20V 1411

CAP TANT 4.7UF 10% 20V 1411

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 4.7 F, 10%, 20 V, 1411 [3528 Metric] Rohs Compliant Vishay - 08X2156 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 4.7 F, 10%, 20 V, 1411 [3528 Metric] Rohs Compliant Vishay
08X2156
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 4.7 F, 10%, 20 V, 1411 [3528 Metric] Rohs Compliant Vishay 08X2156
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 4.7 F, 10%, 20 V, 1411 [3528 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 4.7 F, 10%, 20 V, 1411 [3528 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TR3B475K020C1000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3B475K020C1000
Tantalum Capacitors TR3B475K020C1000
CAP TANT 4.7UF 10% 20V 1411

CAP TANT 4.7UF 10% 20V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-TR3B475K020C1000TR-ND 718-TR3B475K020C1000DKR-ND TR3B475K020C1000 08X2156 TR3B475K020C1000
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 4.7 F, 10%, 20 V, 1411 [3528 Metric] Rohs Compliant Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B333K160NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701232 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details