4.7µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 1.5Ohm
TR3 Series 4.7 uF ±10 % 16V Surface Mount Molded Low ESR Tantalum Capacitor
CAP TANT 4.7UF 10% 16V 1411
CAP TANT 4.7UF 10% 16V 1411
| DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TR3B475K016C1500-ND | 874-TR3B475K016C1500 | TR3B475K016C1500 | TR3B475K016C1500 |
| Product Name | Tantalum Capacitors | TR3 Series 4.7 uF ±10 % 16V Surface Mount Molded Low ESR Tantalum Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF | 4.7 microF |