33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 500mOhm
33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 500mOhm
33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 500mOhm
CAP, 33UF, 16V, TANT, CASE B; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:410mA; Qualification:- RoHS Compliant: Yes
CAP, 33UF, 16V, TANT, CASE B; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:410mA; Qualification:- RoHS Compliant: Yes
CAP TANT 33UF 10% 16V 1411
CAP TANT 33UF 10% 16V 1411
| DigiKey | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1501-2-ND | 718-1501-6-ND | 82R4585 | TR3B336K016C0500 | TR3B336K016C0500 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Cap, 33Uf, 16V, Tant, Case B; Capacitance Vishay | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF |