Vishay Intertechnology, Inc. Capacitors - Tantalum Capacitors TR3B336K016C0350

Description
Win Source Part Number: 1359722-TR3B336K016C 0350 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 32 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Sprague Series: TANTAMOUNT®, TR3 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 1411 (3528 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 33 µF Tolerance: ±10% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 350mOhm Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.083" (2.11mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: B
Request a Quote Datasheet
Description
Win Source Part Number: 1359722-TR3B336K016C 0350 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 32 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Sprague Series: TANTAMOUNT®, TR3 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 1411 (3528 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 33 µF Tolerance: ±10% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 350mOhm Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.083" (2.11mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Tantalum Capacitors - 1359722-TR3B336K016C0350 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359722-TR3B336K016C0350
Capacitors - Tantalum Capacitors 1359722-TR3B336K016C0350
Win Source Part Number: 1359722-TR3B336K016C 0350 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 32 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Sprague Series: TANTAMOUNT®, TR3 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 1411 (3528 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 33 µF Tolerance: ±10% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 350mOhm Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.083" (2.11mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: B

Win Source Part Number: 1359722-TR3B336K016C0350
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 32 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Vishay Sprague
Series: TANTAMOUNT®, TR3
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 1411 (3528 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 33 µF
Tolerance: ±10%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 350mOhm
Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max): 0.083" (2.11mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: B

Buy Now Datasheet
Singapore, Singapore
SMD 33uF 16V Capacitor
59-TR3B336K016C0350
SMD 33uF 16V Capacitor 59-TR3B336K016C0350
Tantalum Capacitor 33uF 16V 10% 3528 SMD 350mR 125C T/R Product overview: TR3B336K016C0350 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3B336K016C0350 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 33uF 16V 10% 3528 SMD 350mR 125C T/R Product overview: TR3B336K016C0350 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3B336K016C0350 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 718-1502-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1502-2-ND
Tantalum Capacitors 718-1502-2-ND
33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 350mOhm

33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 350mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1502-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1502-1-ND
Tantalum Capacitors 718-1502-1-ND
33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 350mOhm

33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 350mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1502-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1502-6-ND
Tantalum Capacitors 718-1502-6-ND
33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 350mOhm

33µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 350mOhm

Buy Now Datasheet
Tantalum Capacitors - TR3B336K016C0350 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3B336K016C0350
Tantalum Capacitors TR3B336K016C0350
CAP TANT 33UF 10% 16V 1411

CAP TANT 33UF 10% 16V 1411

Supplier's Site Datasheet
CAP TANT 33UF 16V 10% 1411 - 874-TR3B336K016C0350 - Utmel Electronic Limited
Hong Kong, China
CAP TANT 33UF 16V 10% 1411
874-TR3B336K016C0350
CAP TANT 33UF 16V 10% 1411 874-TR3B336K016C0350
CAP TANT 33UF 16V 10% 1411

CAP TANT 33UF 16V 10% 1411

Supplier's Site
Capacitors - Tantalum Capacitors - TR3B336K016C0350 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3B336K016C0350
Capacitors - Tantalum Capacitors TR3B336K016C0350
CAP TANT 33UF 10% 16V 1411

CAP TANT 33UF 10% 16V 1411

Supplier's Site
Tantalum Capacitor, 33Uf 16V 0.35 Ohm 10%, 3528-21; Capacitance Vishay - 25R2688 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf 16V 0.35 Ohm 10%, 3528-21; Capacitance Vishay
25R2688
Tantalum Capacitor, 33Uf 16V 0.35 Ohm 10%, 3528-21; Capacitance Vishay 25R2688
TANTALUM CAPACITOR, 33UF 16V 0.35 OHM 10%, 3528-21; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.35ohm; Manufacturer Size Code:B; Product Range:TR3 Series RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF 16V 0.35 OHM 10%, 3528-21; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.35ohm; Manufacturer Size Code:B; Product Range:TR3 Series RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 33Uf 16V 0.35 Ohm 10%, 3528-21, Full Reel; Capacitance Vishay - 71P8228 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 33Uf 16V 0.35 Ohm 10%, 3528-21, Full Reel; Capacitance Vishay
71P8228
Tantalum Capacitor, 33Uf 16V 0.35 Ohm 10%, 3528-21, Full Reel; Capacitance Vishay 71P8228
TANTALUM CAPACITOR, 33UF 16V 0.35 OHM 10%, 3528-21, FULL REEL; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.35ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 33UF 16V 0.35 OHM 10%, 3528-21, FULL REEL; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.35ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 33 F, 10%, 16 V, 1411 [3528 Metric] Rohs Compliant Vishay - 08X2154 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 33 F, 10%, 16 V, 1411 [3528 Metric] Rohs Compliant Vishay
08X2154
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 33 F, 10%, 16 V, 1411 [3528 Metric] Rohs Compliant Vishay 08X2154
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 33 F, 10%, 16 V, 1411 [3528 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 33 F, 10%, 16 V, 1411 [3528 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey DigiKey Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1359722-TR3B336K016C0350 59-TR3B336K016C0350 718-1502-2-ND 718-1502-6-ND TR3B336K016C0350 874-TR3B336K016C0350 TR3B336K016C0350 25R2688 08X2154
Product Name Capacitors - Tantalum Capacitors SMD 33uF 16V Capacitor Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors CAP TANT 33UF 16V 10% 1411 Capacitors - Tantalum Capacitors Tantalum Capacitor, 33Uf 16V 0.35 Ohm 10%, 3528-21; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 33 F, 10%, 16 V, 1411 [3528 Metric] Rohs Compliant Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF 33 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 16 volts 16 volts 16 volts 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C193U063BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-050525001P80HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details