Vishay Intertechnology, Inc. Tantalum Capacitors TR3B336K010C0300

Description
33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 300mOhm
Request a Quote Datasheet
Description
33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 300mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1766-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1766-2-ND
Tantalum Capacitors 718-1766-2-ND
33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 300mOhm

33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1766-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1766-1-ND
Tantalum Capacitors 718-1766-1-ND
33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 300mOhm

33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1766-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1766-6-ND
Tantalum Capacitors 718-1766-6-ND
33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 300mOhm

33µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 300mOhm

Buy Now Datasheet
Tantalum Capacitors - TR3B336K010C0300 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3B336K010C0300
Tantalum Capacitors TR3B336K010C0300
CAP TANT 33UF 10% 10V 1411

CAP TANT 33UF 10% 10V 1411

Supplier's Site Datasheet
Cap, 33Uf, 10V, Tant, Case B; Capacitance Vishay - 82R4581 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 10V, Tant, Case B; Capacitance Vishay
82R4581
Cap, 33Uf, 10V, Tant, Case B; Capacitance Vishay 82R4581
CAP, 33UF, 10V, TANT, CASE B; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:530mA; Qualification:- RoHS Compliant: Yes

CAP, 33UF, 10V, TANT, CASE B; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:530mA; Qualification:- RoHS Compliant: Yes

Supplier's Site
Cap, 33Uf, 10V, Tant, Case B; Capacitance Vishay - 66AJ1957 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 33Uf, 10V, Tant, Case B; Capacitance Vishay
66AJ1957
Cap, 33Uf, 10V, Tant, Case B; Capacitance Vishay 66AJ1957
CAP, 33UF, 10V, TANT, CASE B; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:530mA; Qualification:- RoHS Compliant: Yes

CAP, 33UF, 10V, TANT, CASE B; Capacitance:33µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.3ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:530mA; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Tantalum Capacitors - TR3B336K010C0300 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3B336K010C0300
Capacitors - Tantalum Capacitors TR3B336K010C0300
CAP TANT 33UF 10% 10V 1411

CAP TANT 33UF 10% 10V 1411

Supplier's Site

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1766-2-ND 718-1766-6-ND TR3B336K010C0300 82R4581 TR3B336K010C0300
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Cap, 33Uf, 10V, Tant, Case B; Capacitance Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 33 microF 33 microF 33 microF 33 microF 33 microF
Unlock Full Specs
to access all available technical data

Similar Products

SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Aluminium Capacitors - 1701171 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Tantalum Capacitors - TAC226K020P06-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
2 suppliers