22µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 600mOhm
CAP TANT 22UF 20% 20V 1411
CAP TANT 22UF 20% 20V 1411
CAP, 22UF, 20V, TANT, CASE B; Capacitance:22µF; Voltage(DC):20V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:0.6ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:380mA; Qualification:- RoHS Compliant: Yes
CAP, 22UF, 20V, TANT, CASE B; Capacitance:22µF; Voltage(DC):20V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 20%; ESR:0.6ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:380mA; Qualification:- RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TR3B226M020C0600-ND | TR3B226M020C0600 | TR3B226M020C0600 | 66AJ1956 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Cap, 22Uf, 20V, Tant, Case B; Capacitance Vishay |
| Configuration / Form Factor | Chip Capacitor | |||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF |