Vishay Intertechnology, Inc. SMD 22uF 10V Capacitor TR3B226M010C0500

Description
22uF 10V Solid Tantalum Cap, 500mR ESR, 125°C, SMD Product overview: TR3B226M010C0500 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3B226M010C0500 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
22uF 10V Solid Tantalum Cap, 500mR ESR, 125°C, SMD Product overview: TR3B226M010C0500 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3B226M010C0500 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 22uF 10V Capacitor
59-TR3B226M010C0500
SMD 22uF 10V Capacitor 59-TR3B226M010C0500
22uF 10V Solid Tantalum Cap, 500mR ESR, 125°C, SMD Product overview: TR3B226M010C0500 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3B226M010C0500 can be used for catalog matching and distributor lookup.

22uF 10V Solid Tantalum Cap, 500mR ESR, 125°C, SMD Product overview: TR3B226M010C0500 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3B226M010C0500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 1201585-TR3B226M010C0500 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1201585-TR3B226M010C0500
Capacitors - Tantalum Capacitors 1201585-TR3B226M010C0500
Win Source Part Number: 1201585-TR3B226M010C 0500 Category: Capacitors>Tantalum Capacitors Series: TANTAMOUNT®, TR3 Type: Molded Features: General Purpose Package: Tape & Reel (TR) Height - Seated (Max): 0.083" (2.11mm) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 10 V ESR (Equivalent Series Resistance): 500mOhm Manufacturer Size Code: B Package / Case: 1411 (3528 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: Vishay Sprague

Win Source Part Number: 1201585-TR3B226M010C0500
Category: Capacitors>Tantalum Capacitors
Series: TANTAMOUNT®, TR3
Type: Molded
Features: General Purpose
Package: Tape & Reel (TR)
Height - Seated (Max): 0.083" (2.11mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 10 V
ESR (Equivalent Series Resistance): 500mOhm
Manufacturer Size Code: B
Package / Case: 1411 (3528 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: Vishay Sprague

Buy Now Datasheet
Tantalum Capacitors - TR3B226M010C0500-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TR3B226M010C0500-ND
Tantalum Capacitors TR3B226M010C0500-ND
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 500mOhm

22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 500mOhm

Buy Now Datasheet
Capacitor,22Uf,10Vdc,20-% Tol,20+% Tol Vishay - 86K5069 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,22Uf,10Vdc,20-% Tol,20+% Tol Vishay
86K5069
Capacitor,22Uf,10Vdc,20-% Tol,20+% Tol Vishay 86K5069
Capacitor,22uF,10VDC ,20-% Tol,20+% Tol

Capacitor,22uF,10VDC,20-% Tol,20+% Tol

Supplier's Site
Tantalum Capacitors - TR3B226M010C0500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3B226M010C0500
Tantalum Capacitors TR3B226M010C0500
CAP TANT 22UF 20% 10V 1411

CAP TANT 22UF 20% 10V 1411

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TR3B226M010C0500 1201585-TR3B226M010C0500 TR3B226M010C0500-ND 86K5069 TR3B226M010C0500
Product Name SMD 22uF 10V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor,22Uf,10Vdc,20-% Tol,20+% Tol Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Polymer - 157UVR6R3MEW - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Tantalum Capacitors - 1814593 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details