22µF Molded Tantalum Capacitors 6.3V 1411 (3528 Metric) 600mOhm
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 22 F, 10%, 6.3 V, 1411 [3528 Metric] RoHS Compliant: Yes
Capacitor,22uF,6.3VD
CAP TANT 22UF 10% 6.3V 1411
CAP TANT 22UF 10% 6.3V 1411
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | TR3B226K6R3C0600-ND | 08X2149 | 86K5065 | TR3B226K6R3C0600 | TR3B226K6R3C0600 |
| Product Name | Tantalum Capacitors | Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 22 F, 10%, 6.3 V, 1411 [3528 Metric] Rohs Compliant Vishay | Capacitor,22Uf,6.3Vdc,10-% Tol,10+% Tol Vishay | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||||
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Electrolytic Capacitors | Tantalum | Tantalum | |||
| Capacitance Range | 22 microF | 22 microF | 22 microF |