Vishay Intertechnology, Inc. Tantalum Capacitors TR3B226K020C0800

Description
22µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 800mOhm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 800mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1315-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1315-6-ND
Tantalum Capacitors 718-1315-6-ND
22µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 800mOhm

22µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1315-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1315-1-ND
Tantalum Capacitors 718-1315-1-ND
22µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 800mOhm

22µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1315-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1315-2-ND
Tantalum Capacitors 718-1315-2-ND
22µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 800mOhm

22µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 800mOhm

Buy Now Datasheet
Tantalum Capacitors - 2507768 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2507768
Tantalum Capacitors 2507768
Tantalum Capacitors - SMD 22uF 20V 10%

Tantalum Capacitors - SMD 22uF 20V 10%

Supplier's Site
Tantalum Capacitors - 2507769P - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2507769P
Tantalum Capacitors 2507769P
Tantalum Capacitors - SMD 22uF 20V 10%

Tantalum Capacitors - SMD 22uF 20V 10%

Supplier's Site
Tantalum Capacitors - 2507769 - RS Components, Ltd.
Corby, Northants, United Kingdom
Tantalum Capacitors
2507769
Tantalum Capacitors 2507769
Tantalum Capacitors - SMD 22uF 20V 10%

Tantalum Capacitors - SMD 22uF 20V 10%

Supplier's Site
Tantalum Capacitor, 22Uf 20V, 0.8 Ohm, 0.1, 3528-21; Capacitance Vishay - 97M9729 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf 20V, 0.8 Ohm, 0.1, 3528-21; Capacitance Vishay
97M9729
Tantalum Capacitor, 22Uf 20V, 0.8 Ohm, 0.1, 3528-21; Capacitance Vishay 97M9729
TANTALUM CAPACITOR, 22UF 20V, 0.8 OHM, 0.1, 3528-21; Capacitance:22µF; Voltage(DC):20V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF 20V, 0.8 OHM, 0.1, 3528-21; Capacitance:22µF; Voltage(DC):20V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitor, 22Uf 20V, 0.8 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay - 86K5058 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf 20V, 0.8 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay
86K5058
Tantalum Capacitor, 22Uf 20V, 0.8 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay 86K5058
TANTALUM CAPACITOR, 22UF 20V, 0.8 OHM, 0.1, 3528-21, FULL REEL; Capacitance:22µF; Voltage(DC):20V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF 20V, 0.8 OHM, 0.1, 3528-21, FULL REEL; Capacitance:22µF; Voltage(DC):20V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.8ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - TR3B226K020C0800 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3B226K020C0800
Tantalum Capacitors TR3B226K020C0800
CAP TANT 22UF 10% 20V 1411

CAP TANT 22UF 10% 20V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3B226K020C0800 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3B226K020C0800
Capacitors - Tantalum Capacitors TR3B226K020C0800
CAP TANT 22UF 10% 20V 1411

CAP TANT 22UF 10% 20V 1411

Supplier's Site

Technical Specifications

  DigiKey DigiKey RS Components, Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1315-6-ND 718-1315-1-ND 2507768 97M9729 TR3B226K020C0800 TR3B226K020C0800
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 22Uf 20V, 0.8 Ohm, 0.1, 3528-21; Capacitance Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-426-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 270000 microF
View Details
Aluminum Electrolytic - 101C273U025BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701062 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers