Vishay Intertechnology, Inc. SMD 22uF 16V Capacitor TR3B226K016C0700

Description
22uF 16V Solid Tantalum Cap, 700mR ESR, 125C, 3528 SMD Product overview: TR3B226K016C0700 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3B226K016C0700 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
22uF 16V Solid Tantalum Cap, 700mR ESR, 125C, 3528 SMD Product overview: TR3B226K016C0700 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3B226K016C0700 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 22uF 16V Capacitor
59-TR3B226K016C0700
SMD 22uF 16V Capacitor 59-TR3B226K016C0700
22uF 16V Solid Tantalum Cap, 700mR ESR, 125C, 3528 SMD Product overview: TR3B226K016C0700 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3B226K016C0700 can be used for catalog matching and distributor lookup.

22uF 16V Solid Tantalum Cap, 700mR ESR, 125C, 3528 SMD Product overview: TR3B226K016C0700 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3B226K016C0700 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 968211-TR3B226K016C0700 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
968211-TR3B226K016C0700
Capacitors - Tantalum Capacitors 968211-TR3B226K016C0700
Win Source Part Number: 968211-TR3B226K016C0 700 Category: Capacitors>Tantalum Capacitors Series: TANTAMOUNT®, TR3 Type: Molded Features: General Purpose Package: Tape & Reel (TR) Height - Seated (Max): 0.083" (2.11mm) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 22 µF Tolerance: ±10% Voltage - Rated: 16 V ESR (Equivalent Series Resistance): 700mOhm Manufacturer Size Code: B Package / Case: 1411 (3528 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.21.0050 Mfr: Vishay Sprague

Win Source Part Number: 968211-TR3B226K016C0700
Category: Capacitors>Tantalum Capacitors
Series: TANTAMOUNT®, TR3
Type: Molded
Features: General Purpose
Package: Tape & Reel (TR)
Height - Seated (Max): 0.083" (2.11mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 22 µF
Tolerance: ±10%
Voltage - Rated: 16 V
ESR (Equivalent Series Resistance): 700mOhm
Manufacturer Size Code: B
Package / Case: 1411 (3528 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.21.0050
Mfr: Vishay Sprague

Buy Now Datasheet
Tantalum Capacitors - TR3B226K016C0700-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TR3B226K016C0700-ND
Tantalum Capacitors TR3B226K016C0700-ND
22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 700mOhm

22µF Molded Tantalum Capacitors 16V 1411 (3528 Metric) 700mOhm

Buy Now Datasheet
Tantalum Capacitors - TR3B226K016C0700 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3B226K016C0700
Tantalum Capacitors TR3B226K016C0700
CAP TANT 22UF 10% 16V 1411

CAP TANT 22UF 10% 16V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3B226K016C0700 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3B226K016C0700
Capacitors - Tantalum Capacitors TR3B226K016C0700
CAP TANT 22UF 10% 16V 1411

CAP TANT 22UF 10% 16V 1411

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 59-TR3B226K016C0700 968211-TR3B226K016C0700 TR3B226K016C0700-ND TR3B226K016C0700 TR3B226K016C0700
Product Name SMD 22uF 16V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Aluminum Electrolytic; Tantalum Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101113U040BC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers