Vishay Precision Group Tantalum Capacitors TR3B226K010C0500

Description
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 500mOhm
Request a Quote Datasheet
Description
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 500mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1839-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1839-1-ND
Tantalum Capacitors 718-1839-1-ND
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 500mOhm

22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1839-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1839-6-ND
Tantalum Capacitors 718-1839-6-ND
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 500mOhm

22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - 718-1839-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1839-2-ND
Tantalum Capacitors 718-1839-2-ND
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 500mOhm

22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 500mOhm

Buy Now Datasheet
Tantalum Capacitors - TR3B226K010C0500 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3B226K010C0500
Tantalum Capacitors TR3B226K010C0500
CAP TANT 22UF 10% 10V 1411

CAP TANT 22UF 10% 10V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3B226K010C0500 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3B226K010C0500
Capacitors - Tantalum Capacitors TR3B226K010C0500
CAP TANT 22UF 10% 10V 1411

CAP TANT 22UF 10% 10V 1411

Supplier's Site
Tantalum Capacitor, 22Uf 10V, 0.5 Ohm, 0.1, 3528-21; Capacitance Vishay - 97M9727 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 22Uf 10V, 0.5 Ohm, 0.1, 3528-21; Capacitance Vishay
97M9727
Tantalum Capacitor, 22Uf 10V, 0.5 Ohm, 0.1, 3528-21; Capacitance Vishay 97M9727
TANTALUM CAPACITOR, 22UF 10V, 0.5 OHM, 0.1, 3528-21; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:B; Product Range:TR3 Series RoHS Compliant: Yes

TANTALUM CAPACITOR, 22UF 10V, 0.5 OHM, 0.1, 3528-21; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.5ohm; Manufacturer Size Code:B; Product Range:TR3 Series RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 22Uf 10V, 0.5 Ohm, 0.1, 3528-21; Capacitance Vishay - 86K5045 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 22Uf 10V, 0.5 Ohm, 0.1, 3528-21; Capacitance Vishay
86K5045
Capacitor Tant, 22Uf 10V, 0.5 Ohm, 0.1, 3528-21; Capacitance Vishay 86K5045
CAPACITOR TANT, 22UF 10V, 0.5 OHM, 0.1, 3528-21; Capacitance:22µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.5ohm RoHS Compliant: Yes

CAPACITOR TANT, 22UF 10V, 0.5 OHM, 0.1, 3528-21; Capacitance:22µF; Capacitance Tolerance:± 10%; Capacitor Case Style:1411 [3528 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD; ESR:0.5ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 22 F, 10%, 10 V, 1411 [3528 Metric] Rohs Compliant Vishay - 46R1131 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 22 F, 10%, 10 V, 1411 [3528 Metric] Rohs Compliant Vishay
46R1131
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 22 F, 10%, 10 V, 1411 [3528 Metric] Rohs Compliant Vishay 46R1131
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 22 F, 10%, 10 V, 1411 [3528 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 22 F, 10%, 10 V, 1411 [3528 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1839-1-ND 718-1839-6-ND TR3B226K010C0500 TR3B226K010C0500 97M9727 86K5045 46R1131
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 22Uf 10V, 0.5 Ohm, 0.1, 3528-21; Capacitance Vishay Capacitor Tant, 22Uf 10V, 0.5 Ohm, 0.1, 3528-21; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 22 F, 10%, 10 V, 1411 [3528 Metric] Rohs Compliant Vishay
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Tantalum
Capacitance Range 22 microF 22 microF 22 microF 22 microF 22 microF 22 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 157SVH025MEL - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers