22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 400mOhm
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 400mOhm
22µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 400mOhm
CAP TANT 22UF 10% 10V 1411
CAP, 22UF, 10V, TANT, CASE B; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.4ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:460mA; Qualification:- RoHS Compliant: Yes
CAP, 22UF, 10V, TANT, CASE B; Capacitance:22µF; Voltage(DC):10V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:0.4ohm; Manufacturer Size Code:B; Failure Rate:-; Ripple Current:460mA; Qualification:- RoHS Compliant: Yes
CAP TANT 22UF 10% 10V 1411
| DigiKey | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1474-6-ND | 718-1474-2-ND | TR3B226K010C0400 | 82R4574 | TR3B226K010C0400 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Cap, 22Uf, 10V, Tant, Case B; Capacitance Vishay | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |