Vishay Intertechnology, Inc. Tantalum Capacitors TR3B225M035C2000

Description
2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 2Ohm
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TR3B225M035C2000-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TR3B225M035C2000-ND
Tantalum Capacitors TR3B225M035C2000-ND
2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 2Ohm

2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - TR3B225M035C2000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3B225M035C2000
Tantalum Capacitors TR3B225M035C2000
CAP TANT 2.2UF 20% 35V 1411

CAP TANT 2.2UF 20% 35V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3B225M035C2000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3B225M035C2000
Capacitors - Tantalum Capacitors TR3B225M035C2000
CAP TANT 2.2UF 20% 35V 1411

CAP TANT 2.2UF 20% 35V 1411

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number TR3B225M035C2000-ND TR3B225M035C2000 TR3B225M035C2000
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitor - TAS225M020P1A-F - Richardson RFPD
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 2.2 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details