Vishay Intertechnology, Inc. Tantalum Capacitors TR3B225K050C2000

Description
2.2µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 2Ohm
Request a Quote Datasheet
Description
2.2µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 2Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 718-1545-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1545-1-ND
Tantalum Capacitors 718-1545-1-ND
2.2µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 2Ohm

2.2µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1545-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1545-2-ND
Tantalum Capacitors 718-1545-2-ND
2.2µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 2Ohm

2.2µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 2Ohm

Buy Now Datasheet
Tantalum Capacitors - 718-1545-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
718-1545-6-ND
Tantalum Capacitors 718-1545-6-ND
2.2µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 2Ohm

2.2µF Molded Tantalum Capacitors 50V 1411 (3528 Metric) 2Ohm

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 1359886-TR3B225K050C2000 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Tantalum Capacitors
1359886-TR3B225K050C2000
Capacitors - Tantalum Capacitors 1359886-TR3B225K050C2000
Win Source Part Number: 1359886-TR3B225K050C 2000 Category: Capacitors - Tantalum Capacitors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 39 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Vishay Sprague Series: TANTAMOUNT®, TR3 Package: Tape & Reel Product Status: Active Features: General Purpose Package / Case: 1411 (3528 Metric) Mounting Type: Surface Mount HTSUS: 8532.21.0050 Capacitance: 2.2 µF Tolerance: ±10% Voltage - Rated: 50 V ESR (Equivalent Series Resistance): 2Ohm Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm) Height - Seated (Max): 0.083" (2.11mm) REACH Status: REACH Unaffected ECCN: EAR99 Manufacturer Size Code: B

Win Source Part Number: 1359886-TR3B225K050C2000
Category: Capacitors - Tantalum Capacitors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 39 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Vishay Sprague
Series: TANTAMOUNT®, TR3
Package: Tape & Reel
Product Status: Active
Features: General Purpose
Package / Case: 1411 (3528 Metric)
Mounting Type: Surface Mount
HTSUS: 8532.21.0050
Capacitance: 2.2 µF
Tolerance: ±10%
Voltage - Rated: 50 V
ESR (Equivalent Series Resistance): 2Ohm
Size / Dimension: 0.138" L x 0.110" W (3.50mm x 2.80mm)
Height - Seated (Max): 0.083" (2.11mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Manufacturer Size Code: B

Buy Now Datasheet
Singapore, Singapore
SMD 2.2uF 50V Capacitor
59-TR3B225K050C2000
SMD 2.2uF 50V Capacitor 59-TR3B225K050C2000
Tantalum Capacitor 2.2uF 50V SMD 1411 Product overview: TR3B225K050C2000 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3B225K050C2000 can be used for catalog matching and distributor lookup.

Tantalum Capacitor 2.2uF 50V SMD 1411 Product overview: TR3B225K050C2000 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 2.2uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-TR3B225K050C2000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3B225K050C2000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
TR3B225K050C2000
Capacitors - Tantalum Capacitors TR3B225K050C2000
CAP TANT 2.2UF 10% 50V 1411

CAP TANT 2.2UF 10% 50V 1411

Supplier's Site
Tantalum Capacitor, 2.2Uf, 50V, 2 Ohm, 0.1, 3528-21; Capacitance Vishay - 25R2685 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 2.2Uf, 50V, 2 Ohm, 0.1, 3528-21; Capacitance Vishay
25R2685
Tantalum Capacitor, 2.2Uf, 50V, 2 Ohm, 0.1, 3528-21; Capacitance Vishay 25R2685
TANTALUM CAPACITOR, 2.2UF, 50V, 2 OHM, 0.1, 3528-21; Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 2.2UF, 50V, 2 OHM, 0.1, 3528-21; Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2ohm; Manufacturer Size Code:B; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Capacitor Tant, 2.2Uf, 50V, 2 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay - 71P8226 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 2.2Uf, 50V, 2 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay
71P8226
Capacitor Tant, 2.2Uf, 50V, 2 Ohm, 0.1, 3528-21, Full Reel; Capacitance Vishay 71P8226
CAPACITOR TANT, 2.2UF, 50V, 2 OHM, 0.1, 3528-21, FULL REEL; Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

CAPACITOR TANT, 2.2UF, 50V, 2 OHM, 0.1, 3528-21, FULL REEL; Capacitance:2.2µF; Voltage(DC):50V; Capacitor Case / Package:1411 [3528 Metric]; Capacitance Tolerance:± 10%; ESR:2ohm; Manufacturer Size Code:B; Failure Rate:- RoHS Compliant: Yes

Supplier's Site
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 2.2 F, 10%, 50 V, 1411 [3528 Metric] Rohs Compliant Vishay - 08X2146 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 2.2 F, 10%, 50 V, 1411 [3528 Metric] Rohs Compliant Vishay
08X2146
Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 2.2 F, 10%, 50 V, 1411 [3528 Metric] Rohs Compliant Vishay 08X2146
Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 2.2 F, 10%, 50 V, 1411 [3528 Metric] RoHS Compliant: Yes

Surface Mount Tantalum Capacitor, TANTAMOUNTr, TR3 Series, 2.2 F, 10%, 50 V, 1411 [3528 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitors - TR3B225K050C2000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3B225K050C2000
Tantalum Capacitors TR3B225K050C2000
CAP TANT 2.2UF 10% 50V 1411

CAP TANT 2.2UF 10% 50V 1411

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 718-1545-1-ND 718-1545-6-ND 1359886-TR3B225K050C2000 59-TR3B225K050C2000 TR3B225K050C2000 25R2685 08X2146 TR3B225K050C2000
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors SMD 2.2uF 50V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitor, 2.2Uf, 50V, 2 Ohm, 0.1, 3528-21; Capacitance Vishay Surface Mount Tantalum Capacitor, Tantamountr, Tr3 Series, 2.2 F, 10%, 50 V, 1411 [3528 Metric] Rohs Compliant Vishay Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Capacitors - 113291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Aluminum Electrolytic - 101C543U030EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details