2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 1.5Ohm
2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 1.5Ohm
2.2µF Molded Tantalum Capacitors 35V 1411 (3528 Metric) 1.5Ohm
CAP TANT 2.2UF 10% 35V 1411
CAP TANT 2.2UF 10% 35V 1411
| DigiKey | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 718-1763-1-ND | 718-1763-6-ND | TR3B225K035C1500 | TR3B225K035C1500 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Applications | General Purpose | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 2.2 microF | 2.2 microF | 2.2 microF | 2.2 microF |