Vishay Intertechnology, Inc. Tantalum Capacitors TR3B156M020C1000

Description
15µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 1Ohm
Request a Quote Datasheet
Description
15µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 1Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - TR3B156M020C1000-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
TR3B156M020C1000-ND
Tantalum Capacitors TR3B156M020C1000-ND
15µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 1Ohm

15µF Molded Tantalum Capacitors 20V 1411 (3528 Metric) 1Ohm

Buy Now Datasheet
Tantalum Capacitors - TR3B156M020C1000 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
TR3B156M020C1000
Tantalum Capacitors TR3B156M020C1000
CAP TANT 15UF 20% 20V 1411

CAP TANT 15UF 20% 20V 1411

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - TR3B156M020C1000 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
TR3B156M020C1000
Capacitors - Tantalum Capacitors TR3B156M020C1000
CAP TANT 15UF 20% 20V 1411

CAP TANT 15UF 20% 20V 1411

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number TR3B156M020C1000-ND TR3B156M020C1000 TR3B156M020C1000
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C133U150CF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers